EN
  • EN
  • DE

LM1117MPX-3.3/N05A

Part No LM1117MPX-3.3/N05A
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Texas Instruments
Win Source Part Number 298304-LM1117MPX-3.3/N05A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM1117MPX-3.3/N05A CAD Model

Description

The LM1117MPX-3.3/N05A is a high-quality, fixed output, low-dropout linear voltage regulator product from Texas Instruments, a renowned American technology company that designs and manufactures semiconductors and various integrated circuits.

  • Output Voltage: 3.3V
  • Output Current: Up to 800mA
  • Dropout Voltage: Low dropout voltage
  • Safety Features: Built-in current limiting and thermal shutdown
  • Transient Response: Improved by output capacitor
  • Package: Compact SOT-223
  • Compliance: RoHS compliant

You May Also Be Interested in

Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess