EN
  • EN
  • DE

HMC651

Part No HMC651
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 50OHM DIE / RF Attenuators 0 Hz ~ 50 GHz 50 Ohms Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Frequency Range 0 Hz ~ 50 GHz
Impedance 50 Ohms
Package / Case Die
Base Product Number HMC651
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 598764-HMC651
Ultra Librarian 3D Model Ultra Librarian HMC651 CAD Model

Description

The HMC651 is a highly integrated voltage-controlled oscillator (VCO) product from Analog Devices Inc., a leader in high-performance analog technology. This VCO is designed to deliver exceptional performance for a wide range of applications, including but not limited to telecommunications, military systems, and test instrumentation.

With a focus on versatility, the HMC651 operates over a broad frequency range, providing designers with a single solution that can meet multiple design requirements. The device ensures a stable frequency output with low phase noise, which is critical for maintaining signal integrity in communication systems and precision in measurement equipment.

The HMC651 is built with cutting-edge technology to offer a high-quality signal source with a clean spectral output. It features a differential output that can be easily interfaced with a variety of components and systems. Additionally, its compact form factor allows for easy integration into space-constrained applications without sacrificing performance.

The device's robust design ensures reliable operation over a wide temperature range, making it suitable for deployment in harsh environments. This reliability, combined with the VCO's low power consumption, makes the HMC651 an energy-efficient choice for portable and battery-powered devices.

Key features of the HMC651 include:

  • Broad frequency range operation
  • Low phase noise for high signal integrity
  • Differential output for versatile interfacing
  • Compact size for space-constrained applications
  • Wide temperature range for harsh environment use
  • Energy-efficient design for portable devices

For engineers and designers looking for a reliable and high-performance VCO, the HMC651 from Analog Devices Inc. offers an ideal solution. Its combination of wide frequency range, low phase noise, and energy efficiency makes it a top choice for sophisticated electronic systems that require precise frequency generation and modulation.

You May Also Be Interested in

Analog Devices Inc.
RF ATTENUATOR 50OHM DIE
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 6DB 50OHM DIE
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
Amphenol
RF ATTENUATOR 2.5DB 50OHM SMA
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 31.5DB DIE
Lowest to $280.0629
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1181 $53.5353
30+ $3.3790 $101.3700
46+ $3.2734 $150.5764
64+ $3.1678 $202.7392
82+ $3.0622 $251.1004
110+ $2.7454 $301.9940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess