EN
  • EN
  • DE

HMC656LP2E

Part No HMC656LP2E
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description WIDEBAND FIXED ATTENUATOR FAMILY, DC - 25 GHz | RF ATTENUATOR 10DB 50OHM 6TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Attenuation Value 10dB
Frequency Range 0Hz ~ 25GHz
Impedance 50 Ohms
Manufacturer Package 6-TDFN Exposed Pad
Family Part Number HMC656
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181458-HMC656LP2E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC656LP2E CAD Model

Description

The HMC656LP2E from Analog Devices Inc. is a high-performance, wideband Direct Quadrature Modulator designed to cater to a diverse range of RF and microwave applications. Its integration into communication systems allows for efficient modulation of signals, making it a vital component in modern wireless infrastructure.

Key Features

  • Frequency Range: The HMC656LP2E operates over an extensive frequency range, making it suitable for various multi-band communication systems.
  • High Linearity: This modulator provides exceptional linearity, which is crucial for maintaining signal integrity and reducing distortion in communication channels.
  • Low Noise: It boasts a low noise floor, ensuring that signal quality is preserved even under conditions where sensitivity and signal-to-noise ratio are critical.
  • Compact Form Factor: Housed in a compact 4x4 mm QFN package, the HMC656LP2E saves valuable board space without compromising on performance.
  • Integration: The device integrates a balanced mixer, LO amplifier, and a double-balanced mixer, streamlining design and reducing external component count.

Applications

The versatility of the HMC656LP2E makes it an ideal choice for a variety of applications, including:

  • Wireless Communication Systems
  • Point-to-Point and Point-to-Multipoint Radios
  • Test Equipment and Sensors
  • Software Defined Radios (SDR)
  • Satellite Communication Equipment

Technical Specifications

The HMC656LP2E offers robust technical specifications:

  • Supply Voltage: The device operates on a single supply voltage, simplifying power supply design.
  • Power Consumption: It is designed for optimal power efficiency, which is essential for battery-powered and energy-conscious applications.
  • Environmental: The modulator is built to withstand harsh environmental conditions, ensuring reliability and longevity.

Conclusion

Analog Devices Inc.'s HMC656LP2E stands out as a versatile and reliable choice for designers looking to incorporate high-quality modulation in their RF and microwave systems. With its broad frequency range, high linearity, and low noise performance, this modulator is engineered to meet the rigorous demands of modern communication technologies.

You May Also Be Interested in

Analog Devices Inc.
16 LEAD LGA
Lowest to $132.0546
Mini-Circuits
RF ATTENUATOR 9DB 50OHM 6VDFN
Lowest to $3.4445
TYCLON
RF Attenuators 10dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us
TYCLON
BNC Attenuator. This connector is suitable for various high-frequency applications. It features a impedance 50Ω, operates up to 4 GHz, and an excellent V.S.W.R 1.2(Max.) at DC~2 GHz, 1.3(Max.) at 2~4 GHz. Withstanding temperatures from -20 to +65°C. The contact is made of Gold Plating, while the body is Brass/Nickel Plating. Rated Power is 2W.Attenuation is 6±0.3dB up to 2GHz, 6±0.8dB up to 4GHz.
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 15DB 50OHM 16VFQFN
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 30W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 1DB-31DB 24VFQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9265 $56.7795
7+ $15.5295 $108.7065
10+ $15.0442 $150.4420
14+ $14.5589 $203.8246
18+ $14.0736 $253.3248
24+ $12.6177 $302.8248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess