EN
  • EN
  • DE

HMC674LC3CTR

Part No HMC674LC3CTR
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR RSPECL 16SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Comparator General Purpose PECL 16-SMT (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-LFQFN Exposed Pad
Case / Package 16-SMT (3x3)
Family Name HMC674
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920490-HMC674LC3CTR
Ultra Librarian 3D Model Ultra Librarian HMC674LC3CTR CAD Model

Description

The HMC674LC3CTR from Analog Devices Inc. is a state-of-the-art RF mixer, meticulously designed to meet the demanding needs of modern radio frequency and microwave applications. This high-performance component is part of Analog Devices' Hittite Microwave series, which is renowned for its exceptional quality and reliability.

Key Features

  • Frequency Range: The HMC674LC3CTR operates over a wide frequency range, making it ideal for versatile applications in both the commercial and military sectors.
  • Conversion Gain: This mixer boasts a high conversion gain that ensures efficient signal processing, minimizing the need for additional amplification stages.
  • Linearity: Exceptional linearity performance allows for accurate signal reproduction and reduced distortion, crucial for high-fidelity communication systems.
  • LO/RF Isolation: The device offers excellent isolation between the local oscillator (LO) and the radio frequency (RF) ports, which helps prevent unwanted mixing products and enhances overall system performance.
  • Package: The HMC674LC3CTR comes in a compact, surface-mount package (LC3C), which is well-suited for space-constrained applications.

Applications

The versatility of the HMC674LC3CTR makes it an ideal choice for a wide array of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Military and space communication systems
  • Test equipment and sensors
  • Wireless infrastructure

Quality and Reliability

Analog Devices Inc. is committed to delivering products that not only meet but exceed industry standards for quality and reliability. The HMC674LC3CTR is manufactured using advanced techniques and is subjected to rigorous testing to ensure it performs to the highest standards across various environmental conditions.

Conclusion

The HMC674LC3CTR RF mixer from Analog Devices Inc. represents a blend of performance, integration, and quality. It is a robust solution for designers looking to enhance the capabilities of their RF and microwave systems without compromising on space or power efficiency. With its impressive features and flexible applications, the HMC674LC3CTR is poised to be a valuable component in any advanced RF design.

You May Also Be Interested in

SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
NJR Corporation/NJRC
Lowest to $1.0268
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
NJR Corporation/NJRC
Lowest to $12.4752
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.2346

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $146.6166 $146.6166
2+ $141.7294 $283.4588
3+ $127.0677 $381.2031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess