EN
  • EN
  • DE

HMC6981LS6

Part No HMC6981LS6
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GP 15GHZ-20GHZ 16CSMT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features RF Amplifier IC General Purpose 15GHz ~ 20GHz 16-CSMT (6x6)
Manufacturer Analog Devices Inc.
Package Strip
Mounting Surface Mount
Package 16-LCQFN Exposed Pad
Case / Package 16-CSMT (6x6)
Family Name HMC6981
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 1127-3452, HMC6981LS6-ND
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873791-HMC6981LS6
Ultra Librarian 3D Model Ultra Librarian HMC6981LS6 CAD Model

Description

Analog Devices Inc. HMC6981LS6 - High Performance Amplifier

The HMC6981LS6 from Analog Devices Inc. is a state-of-the-art GaAs pHEMT MMIC Power Amplifier that delivers exceptional performance and reliability for a wide range of applications. This amplifier is designed to operate between 6 GHz and 18 GHz, providing versatile usage across various frequency bands. It is an ideal solution for users seeking an amplifier for electronic warfare, radar, test instrumentation, and satellite communication systems.

Key Features:

  • Frequency Range: The HMC6981LS6 operates over a broad frequency range of 6 GHz to 18 GHz, making it suitable for a multitude of RF and microwave applications.
  • High Gain: With a high gain of 21 dB, this amplifier is capable of increasing the power of input signals significantly, ensuring clear and strong signal transmission.
  • Output Power: It delivers a saturated output power (Psat) of 37 dBm, which equates to 5 watts, providing robust signal amplification for demanding environments.
  • Power Added Efficiency (PAE): The HMC6981LS6 offers a power-added efficiency of 30%, optimizing power consumption and performance.
  • Integrated Power Detector: An on-chip power detector simplifies system integration and monitoring, enhancing the overall functionality of the amplifier.
  • Robust Design: Housed in a compact 6x6 mm surface mount leadless package, the amplifier is designed to withstand harsh conditions and is suitable for space-constrained applications.

Applications:

  • Electronic Warfare Systems
  • Radar Systems
  • Telecommunications & Satellite Communications
  • Test & Measurement Instrumentation
  • Commercial & Military Applications

The HMC6981LS6 is fabricated using Analog Devices' proven Gallium Arsenide (GaAs) technology, which ensures high efficiency, excellent linearity, and low noise performance. Its robust design and impressive specifications make it a top choice for professionals seeking a high-quality amplifier capable of handling complex and demanding applications. Analog Devices Inc. is renowned for their expertise in high-performance semiconductor products, and the HMC6981LS6 is yet another example of their commitment to excellence in the field of RF and microwave technology.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $207.7612 $207.7612
2+ $186.2687 $372.5374
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess