EN
  • EN
  • DE

LM2940L-50-TQ2-R

Part No LM2940L-50-TQ2-R
Manufacturer UTC
Description 1A LOW-DROPOUT POSITIVE VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1198434-LM2940L-50-TQ2-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2940L-50-TQ2-R CAD Model

Description

The LM2940L-50-TQ2-R is a 1A low dropout (LDO) positive voltage regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed to provide a stable 5V output voltage with a maximum dropout voltage of 0.5V at 1A. This regulator is ideal for applications requiring a well-regulated 5V supply, especially when the input voltage is close to the output voltage.

Applications:

  • Battery Chargers: Used to regulate the charging voltage in battery-powered devices.
  • Post Regulation for Switching Supplies: Provides a clean and stable output voltage after a switching power supply.
  • Microprocessor Power Supplies: Supplies a stable 5V to microprocessors and microcontrollers.
  • Logic Power Supplies: Powers digital logic circuits requiring a regulated 5V supply.
  • Instrumentation: Used in precision instruments requiring a stable voltage reference.

Features:

  • Low Dropout Voltage: Ensures regulation even when the input voltage is close to the output voltage.
  • 1A Output Current: Provides up to 1A of output current to power various loads.
  • Fixed 5V Output: Delivers a stable and precise 5V output voltage.
  • Internal Short Circuit Protection: Protects the regulator from damage due to output shorts.
  • Thermal Shutdown: Shuts down the regulator if the junction temperature exceeds a safe limit.
  • TO-220 Package: Easy to mount with a heat sink for thermal management.

Benefits:

  • Stable Output Voltage: Provides a consistent 5V output voltage, ensuring reliable operation of connected devices.
  • Efficient Regulation: Low dropout voltage improves efficiency, especially when the input voltage is close to 5V.
  • Overload Protection: Short circuit protection and thermal shutdown enhance the reliability of the regulator.
  • Simple Design: Requires few external components for operation.
  • Wide Operating Temperature Range: Operates over a wide range of temperatures, suitable for various environments.

The LM2940L-50-TQ2-R requires a minimum input voltage of 5.5V to ensure proper regulation. It has a typical quiescent current of around 5mA. It is also designed with reverse battery protection. For optimal performance, a small output capacitor (typically 10µF) is recommended to maintain stability. The TO-220 package allows for efficient heat dissipation when properly mounted to a heat sink. This regulator is a reliable and easy-to-use solution for providing a stable 5V supply in a variety of applications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess