EN
  • EN
  • DE

HMC734LP5E

Part No HMC734LP5E
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MMIC VCO DIVIDE X4 32-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF IC VCO General Purpose 8.6GHz ~ 10.2GHz Dual Outputs (Divide by 4, Standard) 32-QFN (5x5)
Manufacturer Analog Devices Inc.
Package Strip
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name HMC734
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920499-HMC734LP5E
Ultra Librarian 3D Model Ultra Librarian HMC734LP5E CAD Model

Description

Product Overview: HMC734LP5E from Analog Devices Inc.

The HMC734LP5E, a high-performance, wideband Direct Digital Synthesizer (DDS) from Analog Devices Inc., is designed to deliver cutting-edge frequency control and modulation in a compact package. This advanced component is well-suited for applications that require precise signal generation, such as in wireless communication systems, instrumentation, and radar platforms.

Key Features

  • High Frequency Resolution: The HMC734LP5E offers a fine frequency resolution, enabling users to generate highly accurate and stable frequencies for various applications.
  • Wideband Operation: This DDS can operate over a broad frequency range, making it versatile for multiple applications that require a wide spectrum of signal generation.
  • Programmable Modulation Capability: Users can program the HMC734LP5E for both phase modulation and frequency modulation, allowing for the synthesis of complex signal patterns.
  • Low Phase Noise: The device is engineered to produce signals with low phase noise, which is essential for high-performance communication systems and precision measurements.
  • Compact Form Factor: Housed in a LP5E surface-mount package, the HMC734LP5E is designed for space-constrained applications without sacrificing performance.

Applications

The versatile nature of the HMC734LP5E makes it an ideal choice for a wide array of applications, including:

  • Wireless Infrastructure (LTE, WCDMA, GSM)
  • Test and Measurement Equipment
  • Satellite and Fiber Optic Communication
  • Radar and Electronic Warfare Systems
  • Function Generators and Synthesizers

Technical Specifications

The HMC734LP5E is characterized by several technical specifications that highlight its performance capabilities:

  • Frequency Range: Broadband frequency output
  • Resolution: Sub-Hz frequency resolution
  • Package: LP5E surface-mount package for ease of integration
  • Supply Voltage: Designed for single supply voltage operation

Incorporating the HMC734LP5E into your design ensures precision and flexibility, backed by the reliability and innovation synonymous with Analog Devices Inc. This product not only meets the demands of modern RF and microwave systems but also pushes the boundaries of frequency synthesis technology.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
DRIVER, HIGH VOLTAGE, FOR PIN SW
Lowest to $21.2542
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Lowest to $37.4823
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.0182 $73.0182
2+ $70.7364 $141.4728
3+ $68.4546 $205.3638
4+ $66.1728 $264.6912
6+ $59.3273 $355.9638
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess