EN
  • EN
  • DE

HMC7357LP5GETR

Part No HMC7357LP5GETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP VSAT DBS 5.5-8.5GHZ 24SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features RF Amplifier IC VSAT, DBS 5.5GHz ~ 8.5GHz 24-CSMT (4x4)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 24-TFCQFN Exposed Pad
Case / Package 24-CSMT (4x4)
Family Name HMC7357
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 1127-2804-6, 1127-2804, 1127-2804-ND, 1127-2804-2, 1127-2804-1
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920501-HMC7357LP5GETR
Ultra Librarian 3D Model Ultra Librarian HMC7357LP5GETR CAD Model

Description

Analog Devices Inc. HMC7357LP5GETR Overview

The HMC7357LP5GETR is a high-performance RF (Radio Frequency) amplifier designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This amplifier is part of the HMC series, which is well-known for its exceptional quality and reliability in various applications, including telecommunications, aerospace, and defense systems.

Key Features

  • Frequency Range: The HMC7357LP5GETR operates over a broad frequency range, making it versatile for different RF applications.
  • Gain: It offers a high gain, which is essential for signal amplification in communication systems.
  • Output Power: The device provides substantial output power, ensuring that signals can be transmitted over long distances without significant loss.
  • Linearity: Excellent linearity performance is a hallmark of this amplifier, which is critical for maintaining signal fidelity.
  • Package: Housed in a compact LP5GE package, the HMC7357LP5GETR is engineered for space-efficient designs and easy integration into a wide range of electronic assemblies.
  • Power Efficiency: Analog Devices Inc. has designed this amplifier with power efficiency in mind, reducing thermal constraints and operating costs.

Applications

The HMC7357LP5GETR is suited for a variety of applications that require robust and reliable signal amplification, such as:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Military and space communication systems
  • Commercial and civil communication infrastructure

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the HMC7357LP5GETR is no exception. It is built to meet stringent industry standards, ensuring high performance and durability under various operating conditions. The device is also supplied in tape and reel packaging, which facilitates automated assembly processes and contributes to manufacturing efficiency.

With its combination of wide frequency range, high gain, output power, and linearity, the HMC7357LP5GETR from Analog Devices Inc. stands out as a superior choice for designers looking to enhance their RF systems' performance.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $819.0000 $819.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess