EN
  • EN
  • DE

HMC738LP4E

Part No HMC738LP4E
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description MMIC VCO w/ HALF FREQUENCY OUTPUT & DIVIDE-BY-16, 20.9 - 23.9 GHz | IC MMIC VCO HBT HALF FREQ 24-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Function VCO
Frequency 20.9GHz ~ 23.9GHz
RF Type General Purpose
Secondary Attributes Triple Outputs (Divide by 2, Divide by 16, Standard)
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Family Part Number HMC738
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 718550-HMC738LP4E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC738LP4E CAD Model

Description

Product Overview: HMC738LP4E from Analog Devices Inc.

The HMC738LP4E is a high-performance RF (Radio Frequency) product from Analog Devices Inc., designed to offer advanced features for a wide range of applications in the telecommunications and aerospace industries. This versatile product is a Fractional-N Phase-Locked Loop (PLL) Synthesizer with an Integrated Voltage Controlled Oscillator (VCO), providing a compact and efficient solution for frequency synthesis in complex systems.

Key Features

  • Frequency Range: The HMC738LP4E operates over a broad frequency range, making it suitable for various applications, including point to point radios, VSAT, and military end-use.
  • Low Phase Noise: It boasts exceptionally low phase noise performance, which is critical for maintaining signal integrity in communication systems.
  • Fractional-N PLL: The fractional-N PLL allows for fine frequency resolution, enabling precise control over the output frequency.
  • Integrated VCO: The inclusion of an integrated VCO simplifies design and reduces the number of external components required, saving space and cost.
  • Programmable: The device is highly programmable through a serial interface, offering flexibility in configuration and ease of integration into various systems.
  • Package: Housed in a compact 4x4 mm QFN leadless package, the HMC738LP4E is designed for space-constrained applications.

Applications

The HMC738LP4E is ideal for a range of applications that require high-performance frequency synthesis, including:

  • Fixed Wireless Access (FWA)
  • Wireless Local Loop (WLL)
  • Test Equipment and Industrial Controls
  • Microwave Radio and Very Small Aperture Terminal (VSAT) Systems
  • Private Mobile Radios

Conclusion

Analog Devices Inc.'s HMC738LP4E represents a synthesis of performance and functionality, providing designers with a robust solution for their frequency generation needs. Its integration of a Fractional-N PLL and VCO into a single device underscores a commitment to innovation and quality that is synonymous with the Analog Devices brand.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.7314 $95.4628
3+ $39.1642 $117.4926
4+ $37.9403 $151.7612
6+ $36.7165 $220.2990
8+ $35.4926 $283.9408
10+ $31.8209 $318.2090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess