EN
  • EN
  • DE

HMC739LP4E

Part No HMC739LP4E
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MMIC VCO HBT HALF FREQ 24-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF IC VCO General Purpose 23.8GHz ~ 26.8GHz Triple Outputs (Divide by 2, Divide by 16, Standard) 24-QFN (4x4)
Manufacturer Analog Devices Inc.
Package Strip
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name HMC739
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920502-HMC739LP4E
Ultra Librarian 3D Model Ultra Librarian HMC739LP4E CAD Model

Description

The HMC739LP4E, crafted by the renowned Analog Devices Inc., stands as a testament to the company's commitment to delivering cutting-edge RF (Radio Frequency) technology. This particular product is a high-performance, wideband Direct Digital Synthesizer (DDS) with an integrated Phase-Locked Loop (PLL) synthesizer, making it a versatile solution for applications requiring precise frequency generation and signal processing.

Key Features

  • Frequency Range: The HMC739LP4E boasts a wide frequency range, enabling it to meet the diverse needs of various applications.
  • Output Power: It delivers a robust output power level, ensuring clear and strong signal transmission and reception.
  • Phase Noise Performance: With excellent phase noise characteristics, the HMC739LP4E ensures high signal integrity, which is crucial for sensitive RF applications.
  • Integration: The integration of a DDS with a PLL synthesizer simplifies design complexity and can reduce the need for additional components.
  • Form Factor: Encased in a compact LP4E package, this product is designed for space-constrained applications without compromising performance.

Applications

The HMC739LP4E is ideal for a wide range of applications, including but not limited to:

  • Telecommunications infrastructure
  • Satellite communications systems
  • Test and measurement equipment
  • Wireless infrastructure
  • Defense and aerospace electronics

Technical Specifications

Analog Devices Inc. ensures that the HMC739LP4E meets rigorous standards, delivering reliable and consistent performance. The technical specifications provide engineers with the necessary details to integrate this component into their designs effectively.

Quality and Reliability

As with all Analog Devices Inc. products, the HMC739LP4E is manufactured with a commitment to quality. Rigorous testing and quality control measures are in place to ensure that each unit meets the high standards expected by industry professionals.

Ordering Information

For those interested in procuring the HMC739LP4E, detailed ordering information is available through Analog Devices Inc. or their authorized distributors. Product datasheets, technical support, and additional resources can also be accessed to assist with the integration process.

You May Also Be Interested in

MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Lowest to $37.4823
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.5113 $76.5113
2+ $74.1204 $148.2408
3+ $71.7294 $215.1882
4+ $69.3384 $277.3536
5+ $62.1655 $310.8275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess