EN
  • EN
  • DE

HMC752LC4

Part No HMC752LC4
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GPS 24GHZ-28GHZ 24CQFN / RF Amplifier IC General Purpose 24GHz ~ 28GHz 24-CQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Strip
Product Status Active
Frequency 24GHz ~ 28GHz
P1dB 13dBm
Gain 25dB
Noise Figure 2.5dB
RF Type General Purpose
Voltage - Supply 3V
Current - Supply 70mA
Mounting Type Surface Mount
Package / Case 24-TFCQFN Exposed Pad
Supplier Device Package 24-CQFN (4x4)
Base Product Number HMC752
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 846792-HMC752LC4
Ultra Librarian 3D Model Ultra Librarian HMC752LC4 CAD Model

Description

The HMC752LC4 is a high-performance, GaAs MMIC Low Noise Amplifier (LNA) designed and manufactured by Analog Devices Inc. This LNA operates within the frequency range of 24 to 32 GHz, making it an ideal choice for a variety of applications in the K-band, including point-to-point and point-to-multipoint radios, military and space, and satellite communications systems.

Key Features

  • Frequency Range: The HMC752LC4 operates effectively over the 24 to 32 GHz frequency range, providing users with a wide bandwidth for various high-frequency applications.
  • Gain: It offers a high gain of 19 dB which ensures signal amplification with minimal loss, enhancing the overall performance of communication systems.
  • Noise Figure: With an exceptionally low noise figure of 2 dB, the HMC752LC4 maintains signal integrity by minimizing the addition of noise during amplification.
  • Output Power: The device delivers an output power of 15 dBm at 1 dB compression point, indicating its ability to handle significant signal levels without significant distortion.
  • Supply Voltage: It operates on a supply voltage of +3 to +4 V, making it compatible with standard power supplies and facilitating easy integration into existing systems.
  • Package: The LNA is housed in a compact 4x4 mm ceramic leadless chip carrier package, which saves valuable board space and is suitable for high-density circuit designs.

Applications

  • Point-to-Point and Point-to-Multipoint Radios
  • Military Radar and Communications
  • Space and Satellite Communication Systems
  • Test Instrumentation
  • Telecommunication Infrastructure

The HMC752LC4 from Analog Devices Inc. is a testament to the company's dedication to providing advanced RF and microwave components that push the boundaries of performance. With its robust design, high gain, low noise figure, and broad frequency range, this LNA is well-suited for demanding applications that require reliable and efficient signal amplification.

You May Also Be Interested in

MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess