EN
  • EN
  • DE

HMC792LP4ETR

Part No HMC792LP4ETR
Manufacturer Analog Devices Inc.
Catalog OEM Parts (F - I)
Description 6 Bit 0.25DBSTEP 15.75DB 6GHZ 24-PIN QFN Ep T/r
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1007460-HMC792LP4ETR
Categories OEM Parts(F-I)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HMC792LP4ETR CAD Model

Description

The HMC792LP4ETR from Analog Devices Inc. is a state-of-the-art integrated circuit that offers high-performance solutions for a wide range of applications. This product is designed to cater to the demanding needs of modern electronic systems, providing precision, reliability, and efficiency.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it versatile for various applications in the RF and microwave domains.
  • Package Type: Housed in a 24-lead, 4x4mm QFN (Quad Flat No-lead) package, it is compact and suitable for space-constrained applications.
  • Efficiency: Engineered for low power consumption, the HMC792LP4ETR is ideal for battery-powered devices and energy-sensitive systems.
  • Integration: The high level of integration reduces the need for external components, simplifying design and reducing overall system cost.
  • Performance: Known for its exceptional performance, the device maintains signal integrity and provides stable operation under varying conditions.

Applications

The versatility of the HMC792LP4ETR allows it to be used in a wide array of applications, including but not limited to:

  • Wireless infrastructure
  • Test and measurement equipment
  • Satellite communications
  • Defense and aerospace systems
  • High-frequency data links

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and the HMC792LP4ETR is no exception. Each device undergoes rigorous testing to ensure it meets the highest standards of performance and reliability. Customers can trust this product to deliver consistent results in even the most challenging environments.

Ordering Information

The HMC792LP4ETR is available for order now. For detailed specifications, pricing, and delivery options, interested parties should contact Analog Devices Inc. or authorized distributors. With its advanced features and dependable performance, the HMC792LP4ETR is an excellent choice for designers looking to enhance their systems with cutting-edge technology.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Essentra Components
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 35A GBPC / Bridge Rectifier Single Phase Standard 200 V QC Terminal GBPC
Lowest to $5.8627
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5357 $58.8213
22+ $5.3627 $117.9794
34+ $5.1951 $176.6334
46+ $5.0275 $231.2650
60+ $4.8599 $291.5940
80+ $4.3571 $348.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 232 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess