EN
  • EN
  • DE

HMC807LP6CE

Part No HMC807LP6CE
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL W/VCO FRACTIONAL-N 40SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Package Strip
Product Status Obsolete
Programmable Not Verified
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 13.4GHz
Divider/Multiplier Yes/No
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-SMT (6x6)
Base Product Number HMC807
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 598809-HMC807LP6CE
Ultra Librarian 3D Model Ultra Librarian HMC807LP6CE CAD Model

Description

Product Overview: HMC807LP6CE from Analog Devices Inc.

The HMC807LP6CE is a cutting-edge RF (Radio Frequency) synthesizer with integrated voltage-controlled oscillator (VCO) from Analog Devices Inc., a leader in high-performance analog technology. This product is designed to offer exceptional performance and flexibility for a wide range of applications including wireless infrastructure, test and measurement equipment, and satellite communication systems.

Key Features

  • Frequency Range: The HMC807LP6CE operates over a wide frequency range, making it suitable for various RF applications.
  • Output Power: It delivers a robust output power level, which can be adjusted to meet the needs of specific applications.
  • Phase Noise Performance: The device boasts excellent phase noise performance, ensuring a clean signal for reliable communication and precise measurements.
  • Programmability: The synthesizer is highly programmable via a serial interface, allowing for fine-tuning of frequency, output power, and other parameters.
  • Integration: The integration of a VCO within the synthesizer package reduces the need for external components, simplifying the design and saving board space.

Applications

  • Wireless Infrastructure (e.g., base stations, backhaul)
  • Test and Measurement Equipment
  • Satellite Communication Systems
  • Private Mobile Radios
  • Aerospace and Defense Systems

Package and Quality

The HMC807LP6CE comes in a compact 6x6mm QFN (Quad Flat No-lead) package, which is designed for surface-mount technology (SMT). The package is optimized for thermal performance and is RoHS compliant. Analog Devices Inc. ensures that this product meets high-quality standards, with rigorous testing and quality control measures in place throughout the manufacturing process.

Support and Resources

Analog Devices Inc. provides extensive support and resources for the HMC807LP6CE, including detailed datasheets, application notes, and design tools. Customers can also access technical support from the company's team of experts, ensuring successful integration of the product into their applications.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us
Analog Devices Inc.
PLL + VCO 1770-2040MHZ
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us
ON Semiconductor
IC CLOCK GENERATOR 20TSSOP
Need more? Email Us
Texas Instruments
IC PHASE LOCK LOOP 16DIP
Need more? Email Us
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Analog Devices Inc.
PLL + VCO 1770-2040MHZ
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $776.1195 $776.1195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess