EN
  • EN
  • DE

HMC821LP6CETR

Part No HMC821LP6CETR
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FRACT-N PLL 16BIT 40SMT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Input CMOS
Output CMOS
Number of Circuits 1
Differential - Input and Output No/Yes
Maximum Input Frequency 4.16GHz
Supply Voltage - Operating 3 V to 5.2 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-SMT (6x6)
Win Source Part Number 040514-HMC821LP6CETR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC821LP6CETR CAD Model

Description

Introducing the HMC821LP6CETR from Analog Devices Inc.

The HMC821LP6CETR is a state-of-the-art Fractional-N Phase-Locked Loop (PLL) with an integrated Voltage-Controlled Oscillator (VCO) brought to you by Analog Devices Inc., a leading company in the field of high-performance signal processing technology. This advanced component is designed to provide precise frequency generation and control for a wide range of applications, from wireless communication systems to test and measurement equipment.

Key Features

  • Frequency Range: The VCO frequency range spans from 3000 MHz to 4000 MHz, offering a versatile solution for various frequency synthesis requirements.
  • Fractional-N Synthesizer: The fractional-N architecture allows for fine frequency resolution and reduced phase noise, which is crucial for modern digital communication systems.
  • Low Phase Noise: The device boasts excellent phase noise performance, ensuring signal integrity and quality.
  • Programmable: It comes with a serial port interface for programming, enabling flexibility and ease of use in system design.
  • Compact Packaging: Housed in a 6x6mm QFN (Quad Flat No-lead) package, the HMC821LP6CETR is optimized for space-constrained applications without compromising on performance.

Applications

The HMC821LP6CETR is ideal for a variety of applications, including:

  • Wireless Infrastructure (GSM, WCDMA, LTE)
  • Microwave Point-to-Point and Point-to-Multipoint Radios
  • Test and Measurement Equipment
  • Satellite Communications
  • Private Mobile Radios

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC821LP6CETR is no exception. It is manufactured to meet the highest standards, ensuring consistent performance and durability in demanding environments. With its robust design and advanced features, the HMC821LP6CETR is an excellent choice for designers looking for a reliable and flexible frequency generation solution.

With its combination of performance, integration, and quality, the HMC821LP6CETR from Analog Devices Inc. represents a premier choice for any application requiring a high-performance PLL with an integrated VCO.

You May Also Be Interested in

Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.4705 $92.9410
3+ $43.5294 $130.5882
4+ $42.0588 $168.2352
6+ $39.1176 $234.7056
7+ $37.6470 $263.5290
9+ $36.1765 $325.5885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 590 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess