EN
  • EN
  • DE

AD5668ARUZ-3

Part No AD5668ARUZ-3
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Octal, 12-/14-/16-Bit SPI Voltage Output denseDAC with 5 ppm/°C On-Chip Reference
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series denseDAC
Packaging Tube
Resolution 16
Number of D/A Converters 8
Settling Time 7μs
Output Type Voltage - Buffered
Data Interface SPI, DSP
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±8, ±1 (Maximum)
Architecture String DAC
Operating Temperature Range -40°C ~ 105°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1136436-AD5668ARUZ-3
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD5668
Introduction Date October 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD5668ARUZ-3 CAD Model

Description

The AD5668ARUZ-3, from Analog Devices Inc., is a high-precision, octal, 16-bit, serial input, digital-to-analog converter (DAC) designed to deliver exceptional performance and reliability for a wide range of applications. This component is part of the nanoDAC® family and is ideal for applications requiring multiple DACs in a single package with a small footprint.

Key Features

  • Resolution: 16-bit octal DAC offering fine-grain control for precise applications.
  • Output Range: Selectable ranges including 2.5V, 5V, or 10V, providing versatility for different system requirements.
  • Interface: 3-wire serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration into various systems.
  • Power Supply: Single 2.7V to 5.5V supply operation for adaptability in various power environments.
  • Accuracy: On-chip output buffer amplifiers with rail-to-rail operation for improved output accuracy and drive capability.
  • Package: Compact 16-lead TSSOP (thin shrink small outline package) for space-constrained applications.

Applications

The AD5668ARUZ-3 is suitable for a variety of applications, including:

  • Process control and industrial automation
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Programmable voltage and current sources
  • Automotive systems

Performance and Quality

Analog Devices Inc. is known for its dedication to performance and quality. The AD5668ARUZ-3 is built to meet the stringent requirements of industrial and automotive applications, offering both high precision and robustness. With features like power-on reset to zero-scale or midscale and a clear, asynchronous DAC reset, the AD5668ARUZ-3 ensures consistent and reliable performance.

Easy Integration

The device's user-friendly interface and flexible power supply options make it easy to integrate into existing designs, reducing development time and speeding up time-to-market for products requiring high-quality digital-to-analog conversion.

You May Also Be Interested in

ESS Technology
Audio D/A Converter ICs Sabre 32 Reference Stereo low power audiophile DAC
Lowest to $6.9642
Linear Technology
IC DAC 12BIT QUAD 4.096V 16QFN
Need more? Email Us
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 150MHZ 48LQFP
Lowest to $13.1508
Texas Instruments
Dual, 14-Bit, 125MSPS DIGITAL-TO-ANALOG CONVERTER | IC DAC 14BIT A-OUT 48TQFP
Lowest to $54.4466
Analog Devices Inc.
IC DAC 8BIT A-OUT 10MSOP
Lowest to $14.2612
Analog Devices Inc.
IC DAC 14BIT V-OUT 74CSPBGA
Lowest to $67.2314
Maxim Integrated
IC DAC 14BIT A-OUT 20SOIC
Lowest to $10.0855
Analog Devices Inc.
IC DAC 14BIT 32CH HS 74CSBGA
Lowest to $167.9105
Linear Technology
IC DAC 16BIT R-R MICROPWR 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.8714 $97.7428
3+ $40.0996 $120.2988
4+ $38.8465 $155.3860
6+ $37.5934 $225.5604
7+ $36.3403 $254.3821
10+ $32.5809 $325.8090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess