EN
  • EN
  • DE

HMC835LP6GETR

Part No HMC835LP6GETR
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL VCO WIDEBAND 40SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Input Clock
Output Clock
Number of Circuits 1
Differential - Input and Output No/Yes
Maximum Input Frequency 4.1GHz
Supply Voltage - Operating 3.1 V to 5.2 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-SMT (6x6)
Win Source Part Number 204891-HMC835LP6GETR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC835LP6GETR CAD Model

Description

Analog Devices Inc. HMC835LP6GETR: A High-Performance Fractional-N PLL with Integrated VCO

The HMC835LP6GETR is a cutting-edge fractional-N phase-locked loop (PLL) with an integrated voltage-controlled oscillator (VCO) produced by Analog Devices Inc., a company renowned for its high-performance signal processing solutions. This device is part of a family of products designed to provide precise frequency generation for a wide range of applications including telecommunications, aerospace, and defense systems.

Encased in a compact 6x6 mm QFN package, the HMC835LP6GETR is engineered to deliver exceptional performance while maintaining low power consumption. Its integrated VCO operates over a wide frequency range, offering designers flexibility and reducing the need for external components. This single-chip solution simplifies design, enhances reliability, and accelerates time-to-market for complex systems.

The HMC835LP6GETR boasts a fractional frequency synthesizer that provides fine frequency resolution, low phase noise, and low spurious levels, which are critical for high-performance wireless applications. Its advanced features include an exact frequency generation capability, which is essential for modern digital communication systems that require stable and precise signaling.

Key features of the HMC835LP6GETR include:

  • Wide frequency range support, enabling its use in various applications.
  • Low phase noise performance, ensuring high signal integrity.
  • Integrated VCO, reducing the need for external components.
  • Flexible reference input frequency range, accommodating different system clock sources.
  • Programmable charge pump current, allowing optimization for various loop bandwidths.
  • Lock detect feature, providing a signal to indicate when the PLL is in lock.

With its robust feature set, the HMC835LP6GETR is ideally suited for applications such as point-to-point radios, satellite communication systems, test equipment, and radar systems. Analog Devices Inc. provides comprehensive technical support, including detailed datasheets, application notes, and design tools, to assist engineers in integrating the HMC835LP6GETR into their designs with confidence and ease.

Overall, the HMC835LP6GETR from Analog Devices Inc. represents a sophisticated solution that meets the stringent requirements of modern electronic systems, delivering precision, reliability, and performance in a highly integrated package.

You May Also Be Interested in

Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5156 $58.0624
8+ $13.5969 $108.7752
12+ $13.1375 $157.6500
17+ $12.2188 $207.7196
22+ $11.7595 $258.7090
27+ $11.3001 $305.1027
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess