EN
  • EN
  • DE
  • IT

HMC850LC3

Part No HMC850LC3
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLOCK BUFFER 1:2 16SMT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1307156-HMC850LC3
Category Integrated Circuits (ICs) Clock/Timing Clock Buffers, Drivers
Manufacturer Analog Devices Inc.
Packaging Strip
Part Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 1
Ratio - Input and Output 1:2
Differential - Input and Output Yes/Yes
Frequency - Max 20 GHz
Voltage - Supply -3V ~ -3.6V
Ultra Librarian 3D Model Ultra Librarian HMC850LC3 CAD Model

Description

  • Inputs Terminated Internally to 50 Ohms
  • Differential Inputs are DC Coupled
  • Propagation Delay: 75 ps
  • Fast Rise and Fall Times: 16 / 15 ps
  • Programmable Differential
  • Output Voltage Swing: 600 - 1100 mV
  • Power Dissipation: 315 mW
  • 16 Lead Ceramic 3x3 mm SMT Package: 9 mm

You May Also Be Interested in

IDT, Integrated Device Technology Inc
3.3V LOW SKEW PLL-BASED CMOS CLOCK DRIVER (WITH 3-STATE)
Need more? Email Us
IDT, Integrated Device Technology Inc
Clock Multiplexer 8-OUT 2-IN 1:8 28-Pin VFQFPN EP Tray / IC CLK BUFFER 2:8 2GHZ 28VQFN
Lowest to $16.4502
IDT, Integrated Device Technology Inc
IC CLK BUFFER 2:4 650MHZ 20TSSOP
Lowest to $10.9684
Texas Instruments
IC CLK BUFFER 1:8 14SOIC
Lowest to $8.4015
IDT, Integrated Device Technology Inc
IC CLK BUFFER 2:4 350MHZ 16TSSOP
Lowest to $7.5301
Renesas Electronics America
IC CLK BUFFER 2:4 266MHZ 20TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:10 100MHZ 20QSOP
Need more? Email Us
ON Semiconductor
IC CLK BUF 1:2/1:6 24TSSOP
Lowest to $5.1187
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:6 1.7GHZ 24TSSOP
Lowest to $29.4177

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess