EN
  • EN
  • DE

HMC903LP3ETR

Part No HMC903LP3ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP MMIC GAAS LN 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Frequency 6GHz ~ 17GHz
P1dB 13dBm
Gain 18dB
Noise Figure 2.2dB
RF Type General
Operating Supply Voltage 3.5V
Operating Supply Current 110mA
Package 16-VFQFN Exposed Pad
Manufacturer Package 16-QFN (3x3)
Manufacturer Homepage www.analog.com
Win Source Part Number 718555-HMC903LP3ETR
Popularity Medium
Supply and Demand Status Limited
Family Name HMC903LP3E
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian HMC903LP3ETR CAD Model

Description

The HMC903LP3ETR is a high-performance, passive double-balanced mixer from Analog Devices Inc., designed to address the needs of RF and microwave communication systems. This mixer is a part of Analog Devices' Hittite microwave products and is ideal for applications requiring a wide frequency range and excellent linearity.

Key Features

  • Wide Frequency Range: The HMC903LP3ETR operates over a broad frequency range, making it suitable for various applications, including cellular/4G, test equipment, and broadband communications.
  • High Isolation: This mixer provides excellent LO to RF and LO to IF isolation, which minimizes the leakage and ensures high-quality signal processing.
  • Passive Design: As a passive device, it does not require a DC power supply, thus simplifying circuit design and reducing power consumption.
  • Surface-Mount Package: The HMC903LP3ETR comes in a compact 3x3 mm QFN package which is suitable for space-constrained applications and allows for easy integration into existing designs.

Performance Specifications

The mixer boasts a wide IF frequency range from DC to 3.5 GHz and an RF/LO frequency range from 6 GHz to 26 GHz. It also features a conversion loss of typically 9 dB and exhibits excellent LO/RF and LO/IF isolation of 25 dB or more, which significantly enhances the mixer's performance in complex RF systems.

Applications

With its robust performance and flexibility, the HMC903LP3ETR is well-suited for a wide range of applications. These include point-to-point and point-to-multipoint radios, military and space applications, as well as in fiber optics and test instrumentation. Its ability to work across various frequency bands allows designers to use this mixer in multiple parts of the signal chain, from up-conversion to down-conversion, and in both receiver and transmitter sections.

Ordering Information

The HMC903LP3ETR is available in tape and reel packaging, which facilitates automated assembly processes. For detailed specifications, datasheets, and ordering information, customers are encouraged to visit the official Analog Devices Inc. website or contact authorized distributors.

You May Also Be Interested in

Guerrilla RF, Inc.
GRF2070 Guerrilla RF RF Amplifier .4-1.5GHz GaAs Gain 20.8dB datasheet, inventory, & pricing.
Lowest to $4.3657
Analog Devices Inc.
IC RF AMP GPS 7GHZ-13.5GHZ DIE
Need more? Email Us
Innotion
26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
Lowest to $0.2346
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030
Mini-Circuits
IC AMP CELLULAR 0HZ-3GHZ SOT89
Lowest to $3.4602
NXP / Nexperia
BGU8823
Need more? Email Us
Renesas Electronics America
IC AMP GPS 50MHZ-160MHZ 28VFQFPN
Need more? Email Us
CML Microcircuits
IC AMP GPS 130MHZ-950MHZ 28WQFN
Lowest to $83.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.0099 $51.0099
3+ $41.8543 $125.5629
4+ $40.5464 $162.1856
6+ $39.2384 $235.4304
7+ $37.9305 $265.5135
9+ $34.0066 $306.0594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,860 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess