EN
  • EN
  • DE

HMC962LC4TR-R5

Part No HMC962LC4TR-R5
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP 7.5GHZ-26.5GHZ 24CQFN / RF Amplifier IC 7.5GHz ~ 26.5GHz 24-CQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Frequency 7.5GHz ~ 26.5GHz
P1dB 13dBm
Gain 13dB
Noise Figure 2.7dB
Voltage - Supply 3.5V
Current - Supply 70mA
Mounting Type Surface Mount
Package / Case 24-TFCQFN Exposed Pad
Supplier Device Package 24-CQFN (4x4)
Base Product Number HMC962
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 920540-HMC962LC4TR-R5
Ultra Librarian 3D Model Ultra Librarian HMC962LC4TR-R5 CAD Model

Description

Product Overview: HMC962LC4TR-R5

The HMC962LC4TR-R5 is a high-performance, GaAs MMIC Low Noise Amplifier (LNA) designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This LNA operates within the frequency range of 6 GHz to 12 GHz, making it an ideal choice for a wide array of applications, including point-to-point radios, VSAT, military & space, and sensors.

Key Features

  • Frequency Range: The HMC962LC4TR-R5 is designed to operate over the 6 GHz to 12 GHz frequency range, catering to a broad spectrum of RF and microwave applications.
  • High Gain: With a high gain of 14 dB, this LNA ensures enhanced signal amplification, improving the overall performance of communication systems.
  • Low Noise Figure: The device boasts a low noise figure of 2.5 dB, providing clear signal amplification with minimal added noise, critical for high-sensitivity receivers.
  • Output Power: It offers an output power (P1dB) of 19 dBm, ensuring robust signal amplification without significant distortion.
  • Supply Voltage: The LNA operates on a supply voltage of +3 to +5 VDC, accommodating a range of power supply configurations.
  • Package: Enclosed in a compact 4x4 mm ceramic QFN package, the HMC962LC4TR-R5 is designed for space-constrained applications while providing excellent RF performance.

Applications

The versatility of the HMC962LC4TR-R5 allows it to be utilized in various high-frequency applications. Its ability to amplify signals with low added noise is particularly beneficial in:

  • Satellite and terrestrial communications systems
  • Test instrumentation and radar systems
  • Electronic warfare and ECM systems
  • Aerospace and defense communications

Analog Devices Inc. ensures that the HMC962LC4TR-R5 LNA meets the stringent requirements of high-performance RF systems, providing reliability and efficiency. Whether it's for commercial telecommunications or critical military applications, this LNA stands out with its exceptional performance and robust design.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2517 $58.2517
3+ $47.7964 $143.3892
4+ $46.3027 $185.2108
6+ $44.8091 $268.8546
7+ $43.3155 $303.2085
9+ $38.8346 $349.5114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,660 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess