EN
  • EN
  • DE
  • IT

HMC987LP5ETR

Part No HMC987LP5ETR
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:9 8GHZ 32SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name HMC987
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1127-2843-2-ND, 1127-2843-1-ND, 1127-2843-6INACTIVE, 1127-1176-6, 1127-2843-1INACITVE, 1127-1176-2, 1127-2843-2, 1127-2843-1, 1127-2843-2INACITVE, 1127-2843-6, 1127-1176-1, 1127-2843-6-ND
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920548-HMC987LP5ETR
Ultra Librarian 3D Model Ultra Librarian HMC987LP5ETR CAD Model

Description

The HMC987LP5ETR from Analog Devices Inc. is a state-of-the-art RF amplifier designed for a variety of high-frequency applications. This product is part of Analog Devices' Hittite Microwave product line, which is renowned for delivering exceptional performance in the most demanding situations.

Key Features

  • Frequency Range: The HMC987LP5ETR operates over a broad frequency range, making it suitable for a wide array of RF and microwave applications.
  • Gain: It provides a high gain, which ensures that signal strength is maintained or enhanced when passing through the amplifier.
  • Output Power: This device delivers robust output power, contributing to its effectiveness in signal transmission and reception.
  • Linearity: Excellent linearity is one of the hallmarks of this product, minimizing distortion and preserving the integrity of the signal.
  • Efficiency: With a focus on power efficiency, the HMC987LP5ETR is designed to consume minimal energy while maintaining high performance.
  • Package: It comes in a compact 5x5 mm QFN package, which is ideal for space-constrained applications.

Applications

The versatility of the HMC987LP5ETR allows it to be used in various applications, including:

  • Wireless infrastructure
  • Test instrumentation
  • Satellite communications
  • Broadband networking
  • Military and space applications

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the HMC987LP5ETR is no exception. It is manufactured to meet high standards of reliability and performance, ensuring that it can withstand the rigors of demanding environments. Whether for commercial or industrial use, this RF amplifier is built to deliver consistent, high-quality results.

Ordering Information

The HMC987LP5ETR is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. For detailed specifications and ordering information, customers are encouraged to visit the Analog Devices Inc. website or contact their sales representatives.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
3.3V LOW SKEW PLL-BASED CMOS CLOCK DRIVER (WITH 3-STATE)
Need more? Email Us
Diodes Incorporated
CLOCK BUFFER W-QFN5050-32 T&R 2. / Clock Clock Buffer IC 1:4 133.46 MHz 32-VFQFN Exposed Pad
Lowest to $7.8188
Texas Instruments
IC CLK BUFFER 3:9 3.1GHZ 40WQFN
Lowest to $2.3526
IDT, Integrated Device Technology Inc
IC CLK BUFFER 2:4 650MHZ 20TSSOP
Lowest to $10.9684
IDT, Integrated Device Technology Inc
Clock Multiplexer 8-OUT 2-IN 1:8 28-Pin VFQFPN EP Tray / IC CLK BUFFER 2:8 2GHZ 28VQFN
Lowest to $16.4502
IDT, Integrated Device Technology Inc
IC CLK BUFFER 2:4 650MHZ 20TSSOP
Lowest to $7.1690
IDT, Integrated Device Technology Inc
IC CLK BUF 1:4 2.1GHZ 16VFQFPN
Lowest to $8.5030
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 2:4 350MHZ 16TSSOP
Lowest to $7.5301

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.1471 $80.2942
4+ $32.9412 $131.7648
6+ $31.9118 $191.4708
8+ $30.8824 $247.0592
10+ $29.8530 $298.5300
13+ $26.7648 $347.9424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,050 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess