EN
  • EN
  • DE

IA188EBPQF80IR2

Part No IA188EBPQF80IR2
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 80QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Part Core Size 8/16-Bit
Speed(Frequency) 50MHz
Number of I/O 16
Program Memory Type ROMless
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 80-BQFP
Win Source Part Number 204963-IA188EBPQF80IR2
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian IA188EBPQF80IR2 CAD Model

Description

The IA188EBPQF80IR2 is a high-performance integrated circuit from Analog Devices Inc., a renowned leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This product is specifically engineered to cater to advanced electronic systems that demand high accuracy, reliability, and efficiency.

Key Features

  • High Precision: The IA188EBPQF80IR2 is designed to deliver precise measurements and control, making it ideal for critical applications where accuracy is paramount.
  • Robust Performance: With its ability to operate reliably in demanding conditions, this product offers consistent performance even under stress.
  • Energy Efficient: This integrated circuit is optimized for low power consumption, which is crucial for battery-powered devices and applications that require energy efficiency.
  • Integration: The product integrates multiple functions into a single chip, which helps to reduce the overall system size and complexity, leading to cost savings in both development and production.

Applications

The IA188EBPQF80IR2 is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Industrial Control Systems
  • Precision Instrumentation
  • Medical Devices
  • Automotive Electronics
  • Communication Infrastructure

Technical Specifications

The IA188EBPQF80IR2 boasts a comprehensive set of technical specifications that ensure its suitability for high-end applications. Some of its notable specifications include:

  • Operating Temperature Range: Specified for the industrial temperature range, ensuring reliability across various environments.
  • Package Type: Comes in a robust package that ensures protection against physical and environmental factors.
  • Quality and Reliability: Manufactured by Analog Devices Inc., this product meets the highest quality standards and is backed by rigorous testing and certification processes.

Ordering and Availability

For detailed information on pricing, availability, and ordering options for the IA188EBPQF80IR2, interested customers should contact Analog Devices Inc. or an authorized distributor. The company provides comprehensive support and documentation to ensure seamless integration of the product into the customer's design.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9471 $62.8413
7+ $17.1876 $120.3132
11+ $16.6505 $183.1555
15+ $16.1134 $241.7010
19+ $15.5763 $295.9497
25+ $13.9651 $349.1275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess