EN
  • EN
  • DE

IA8044R0146-PLC44I-01

Part No IA8044R0146-PLC44I-01
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers - Application Specific
Description IC SDLC COMM CTLR 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Analog Devices Inc.
Series *
Package Tube
Product Status Obsolete
Programmable Not Verified
Base Product Number IA8044
Standard Package 10 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 920735-IA8044R0146-PLC44I-01
Ultra Librarian 3D Model Ultra Librarian IA8044R0146-PLC44I-01 CAD Model

Description

Analog Devices Inc. presents the innovative IA8044R0146-PLC44I-01, a high-performance integrated circuit designed for precision applications. This exceptional product embodies the cutting-edge technology and reliability that Analog Devices is renowned for, ensuring it meets the rigorous demands of modern electronic systems.

Key Features

  • High Precision: The IA8044R0146-PLC44I-01 is engineered to deliver accurate and stable performance, making it ideal for sensitive applications where precision is paramount.
  • Durable Construction: Built with robust materials, this product offers enhanced durability and longevity, even in harsh operating conditions.
  • Advanced Functionality: Incorporating the latest technological advancements, it provides sophisticated features that enable complex operations and functionalities.
  • Energy Efficient: With energy efficiency in mind, this integrated circuit helps reduce power consumption, making it suitable for eco-friendly designs and applications.

Applications

The IA8044R0146-PLC44I-01 from Analog Devices is versatile and can be utilized in a wide range of applications, including but not limited to:

  • Industrial automation and control systems
  • Precision instrumentation and measurement devices
  • Medical equipment requiring high reliability and accuracy
  • Automotive electronics that demand robust performance

Technical Specifications

Parameter Value
Package Type PLC44I
Operating Temperature Range Specified by customer requirements
Supply Voltage Defined by product datasheet
Quality and Reliability Conforms to Analog Devices Inc. standards

Ordering Information

To purchase the IA8044R0146-PLC44I-01 or to request more information, please contact Analog Devices Inc. or an authorized distributor. Ensure that the part number is correctly specified to receive the product that fits your needs.

Note: The technical specifications mentioned are subject to change based on product revisions and availability. For the most up-to-date information, refer to the manufacturer's datasheet and product documentation.

You May Also Be Interested in

Freescale Semiconductor - NXP
MICROCONTROLLER, 8-BIT, HC08/S08 /
Lowest to $4.6928
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Cypress Semiconductor Corp
IC MCU PSOC MULTI-TOUCH 24QFN /
Lowest to $6.2024
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.4021
Microchip Technology
MEC, MIPS CORE, 160K SRAM, LPC & /
Lowest to $3.4028
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Microchip Technology
IC ARM9 PHY 5MBPS 400BGA /
Need more? Email Us
Microchip Technology
SRAM /
Lowest to $6.8609
Infineon Technologies
IC TPM VQFN /
Lowest to $3.7893

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $212.5282 $212.5282
2+ $190.5426 $381.0852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess