EN
  • EN
  • DE

LT1039ISW#TRPBF

Part No LT1039ISW#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 3/3 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features 3/3 Transceiver Full RS232 18-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 18-SOIC (0.295", 7.50mm Width)
Case / Package 18-SO
Family Name LT1039
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878311-LT1039ISW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1039ISW#TRPBF CAD Model

Description

Product Overview: LT1039ISW#TRPBF

The LT1039ISW#TRPBF is a high-performance, triple line driver designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This product is specifically engineered to address the stringent requirements of enhanced data transmission systems, offering a perfect blend of speed, power efficiency, and reliability. Encased in a 16-Lead Wide Surface Mount package, this device is suitable for a wide range of applications in telecommunications, networking, and industrial markets.

Key Features

  • High Data Rates: The LT1039ISW#TRPBF is capable of handling high-speed data transmission, making it an ideal choice for advanced communication systems.
  • Low Power Consumption: Designed with power efficiency in mind, this line driver consumes minimal power, which is critical for portable and power-sensitive applications.
  • Thermal Protection: The device includes thermal shutdown circuitry that protects the IC from damage due to excessive heat, ensuring reliable operation under various conditions.
  • Adjustable Output Impedance: It offers the flexibility to adjust the output impedance, allowing for fine-tuning to match specific application requirements.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to 85°C, the LT1039ISW#TRPBF is built to perform reliably in extreme environmental conditions.

Applications

The versatile nature of the LT1039ISW#TRPBF makes it suitable for a plethora of applications, including but not limited to:

  • High-speed modems and multiplexers
  • Local Area Network (LAN) drivers
  • Industrial control systems
  • Interface translation
  • Level shifting applications

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LT1039ISW#TRPBF is no exception. It is manufactured to meet the highest industry standards, ensuring that each device performs to its specifications. The product is available in tape and reel packaging, making it suitable for automated assembly processes and large-scale production needs.

In conclusion, the LT1039ISW#TRPBF from Analog Devices Inc. is a robust, high-speed triple line driver that offers excellent performance, efficiency, and reliability for a broad range of data transmission applications.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess