EN
  • EN
  • DE

LT1054MJ8/883

Part No LT1054MJ8/883
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC SWITCH CAP VOLT CONVT 8 C-DIP / Switching Regulator IC Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Obsolete
Base Product Number LT1054
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378878-LT1054MJ8/883
Ultra Librarian 3D Model Ultra Librarian LT1054MJ8/883 CAD Model

Description

The LT1054MJ8/883 is a high-performance switching regulator produced by Analog Devices Inc., a renowned leader in the field of high-performance analog integration. This device is specifically designed to deliver a reliable and efficient voltage conversion solution for a wide range of applications, ensuring that your electronics perform at their best.

Key Features

  • Switched-Capacitor Voltage Converter: The LT1054MJ8/883 utilizes a switched-capacitor voltage conversion technique, which provides a negative voltage from a positive input. This approach is ideal for applications that require a dual supply from a single positive voltage source.
  • High Output Current: Capable of delivering up to 100mA of output current, this device can support a variety of power-hungry applications, making it a versatile choice for designers.
  • Low Voltage Operation: With an ability to operate down to 3.5V, the LT1054MJ8/883 is suitable for low-voltage systems, ensuring compatibility with modern electronic devices.
  • Adjustable Output: The output voltage can be adjusted by selecting the appropriate external capacitors, giving designers the flexibility to tailor the output to their specific needs.

Applications

The LT1054MJ8/883 is ideal for a multitude of applications, including but not limited to:

  • Battery-powered equipment
  • Portable devices
  • Data acquisition systems
  • Operational amplifier power supplies
  • Memory backup supplies

Quality and Reliability

Analog Devices Inc. ensures that the LT1054MJ8/883 meets the highest quality standards, including the stringent requirements of the 883 military specifications. The robust construction and rigorous testing guarantee that this product will perform reliably in the most demanding environments, providing peace of mind for applications where failure is not an option.

Conclusion

The LT1054MJ8/883 from Analog Devices Inc. stands out as an exceptional choice for designers looking for a dependable, high-performance voltage conversion solution. Its combination of efficiency, versatility, and military-grade reliability makes it an invaluable component for a wide array of electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess