EN
  • EN
  • DE

LT1074CT#06PBF

Part No LT1074CT#06PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULTI CONFG ADJ TO220-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Buck, Boost, Flyback Switching Regulator IC Positive or Negative Adjustable 2.5V 1 Output 5.5A (Switch) TO-220-5
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package TO-220-5
Case / Package TO-220-5 Flow 6
Family Name LT1074
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878313-LT1074CT#06PBF
Ultra Librarian 3D Model Ultra Librarian LT1074CT#06PBF CAD Model

Description

The LT1074CT#06PBF is a versatile and robust step-down switching regulator designed by Analog Devices Inc. This component is part of a family of monolithic ICs intended to cater to a wide range of power supply applications requiring efficient voltage conversion and regulation.

Key Features

  • Versatile Input Voltage Range: The LT1074CT#06PBF is capable of operating with an input voltage range from 8V to 36V, making it suitable for a variety of applications from automotive to industrial systems.
  • High Output Current: This device can deliver up to 5A of continuous output current, ensuring reliable performance for high-power applications.
  • Adjustable Output Voltage: Users can set the output voltage from 2.5V to as high as 50V by using external resistors, providing flexibility in customizing the voltage for specific circuit requirements.
  • High Efficiency: The LT1074CT#06PBF features an efficient design, with a typical efficiency rating of up to 85%, minimizing power loss and heat generation.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the regulator from potential damage due to overheating.
  • Stable Operation: It has built-in compensation to ensure stable operation over a wide range of input voltages, output voltages, and external components.

Applications

The LT1074CT#06PBF is ideal for a diverse set of applications, including:

  • Automotive power supplies
  • Industrial power systems
  • Portable electronics
  • Telecommunications equipment
  • Battery-powered devices

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability. The LT1074CT#06PBF is manufactured under strict quality control standards and is designed to meet the rigorous demands of modern electronic systems. It is packaged in a thermally efficient TO-220 package, ensuring that the device can handle its thermal load under a wide range of ambient temperatures.

Conclusion

In conclusion, the LT1074CT#06PBF from Analog Devices Inc. is a powerful and reliable step-down switching regulator that offers flexibility, efficiency, and protection for a broad spectrum of power conversion needs. With its adjustable output and high current capabilities, it stands as an excellent choice for designers looking to create stable and efficient power supply solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.5651 $57.1302
5+ $23.4380 $117.1900
7+ $22.7056 $158.9392
10+ $21.9732 $219.7320
12+ $21.2407 $254.8884
16+ $19.0434 $304.6944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess