EN
  • EN
  • DE

LT1076CQ-5#TRPBF

Part No LT1076CQ-5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULTI CONFG 5V 2A 5DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Buck, Boost, Flyback Switching Regulator IC Positive or Negative Fixed 5V 1 Output 2A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Case / Package 5-DDPAK
Family Name LT1076
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 750
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878314-LT1076CQ-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1076CQ-5#TRPBF CAD Model

Description

Product Overview: LT1076CQ-5#TRPBF

The LT1076CQ-5#TRPBF is a high-performance step-down switching regulator from Analog Devices Inc., designed to offer efficient power management and conversion for a wide range of electronic applications. This component is part of the LT1076 series, which is well-regarded for its reliability and versatility in providing stable DC outputs from higher voltage inputs.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 5V, which is a common requirement for digital circuits and microcontroller-based systems.
  • High Efficiency: With its step-down (buck) converter topology, the LT1076CQ-5#TRPBF achieves high efficiency, which is crucial for minimizing heat generation and power loss in portable and energy-sensitive applications.
  • Adjustable Switching Frequency: The switching frequency can be adjusted up to 100kHz, allowing designers to balance between efficiency and component size.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating, enhancing its reliability and lifespan.
  • Current Mode Operation: Current mode control provides excellent line and load transient response, making it suitable for applications that demand a stable power supply under varying conditions.

Applications

The LT1076CQ-5#TRPBF is ideal for use in a variety of applications, including:

  • Portable Devices
  • Automotive Electronics
  • Industrial Power Supplies
  • Telecommunications Equipment
  • Battery-Operated Devices

Product Specifications

  • Package: The regulator is housed in a TO-263 package, which is suitable for surface-mount technology and provides good thermal performance.
  • Input Voltage Range: It operates over a wide input voltage range, accommodating various battery and system voltages.
  • Load Regulation: Excellent load regulation ensures consistent output voltage even with changes in the load current.
  • Environmental: The component is RoHS compliant, ensuring it meets current environmental standards for electronic components.

Overall, the LT1076CQ-5#TRPBF by Analog Devices Inc. is a robust and efficient solution for designers looking to integrate a reliable power regulator into their systems. Its combination of features and protections make it a versatile choice for a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess