EN
  • EN
  • DE

LT1461ACS8-2.5#TRPBF

Part No LT1461ACS8-2.5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.04% 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features Series Voltage Reference IC Fixed 2.5V V ±0.04% 100 mA 8-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LT1461
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878408-LT1461ACS8-2.5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1461ACS8-2.5#TRPBF CAD Model

Description

LT1461ACS8-2.5#TRPBF - Precision Voltage Reference

The LT1461ACS8-2.5#TRPBF is a high-precision voltage reference component manufactured by Analog Devices Inc., renowned for its stability and accuracy in critical applications. This device is part of the LT1461 series, which is designed to offer a stable and precise reference voltage over a wide range of environmental conditions.

Key Features:

  • Output Voltage: This model provides a fixed output voltage of 2.5 volts, suitable for various analog and digital circuits that require a stable reference.
  • High Accuracy: With an initial accuracy of ±0.05%, the LT1461ACS8-2.5#TRPBF ensures reliable performance for precision applications.
  • Low Temperature Coefficient: It boasts an excellent temperature coefficient, typically 10ppm/°C, making it ideal for applications that must operate across a wide temperature range.
  • Low Dropout Voltage: The device operates with a low dropout voltage, allowing it to maintain output accuracy even with minimal input-to-output differential.
  • Long-Term Stability: Over time, the output voltage remains stable, which is critical for maintaining system calibration and performance.
  • Supply Range: The LT1461ACS8-2.5#TRPBF can be powered with a supply voltage ranging from 4V to 20V, providing flexibility for different power supply designs.
  • Output Current Capability: It can source or sink up to 10mA of output current, accommodating a variety of loads.
  • Package: The device is available in an 8-lead SOIC package, which is suitable for surface-mount technology and occupies minimal board space.

Applications:

The LT1461ACS8-2.5#TRPBF is an excellent choice for high-precision applications such as:

  • Precision data converters (ADCs/DACs)
  • Portable instrumentation
  • Test and measurement equipment
  • Automotive electronics
  • Industrial control systems

With its combination of high accuracy, low power consumption, and robust temperature performance, the LT1461ACS8-2.5#TRPBF from Analog Devices Inc. is an indispensable component for designers seeking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess