EN
  • EN
  • DE

LM4040DIZ-5.0

Part No LM4040DIZ-5.0
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Reference
Description V-Ref Precision 5V 15mA Automotive 3-Pin TO-92 Bulk / Precision Micropower Shunt Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1199553-LM4040DIZ-5.0
Manufacturer Homepage www.national.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LM4040
Introduction Date August 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM4040DIZ-5.0 CAD Model

Description

The LM4040DIZ-5.0 is a precision micropower shunt voltage reference manufactured by Texas Instruments (TI), formerly National Semiconductor. It provides a stable and accurate 5.0V output voltage and is designed for applications requiring a precise voltage reference with low power consumption.

Applications

  • Voltage regulation: Used as a voltage reference in voltage regulator circuits.
  • Data acquisition systems: Employed in data acquisition systems for precise voltage measurements.
  • Instrumentation: Used in instrumentation equipment requiring accurate voltage references.
  • Analog-to-digital converters (ADCs): Provides a stable reference voltage for ADCs.
  • Digital-to-analog converters (DACs): Used as a reference voltage for DACs.
  • Battery-powered devices: Suitable for battery-powered devices due to its low power consumption.

Features

  • Fixed 5.0V output voltage: Provides a precise and stable 5.0V output voltage.
  • Low temperature coefficient: Offers excellent voltage stability over temperature variations.
  • Low dynamic impedance: Minimizes voltage changes due to load variations.
  • Wide operating current range: Operates over a wide range of operating currents.
  • Low power consumption: Requires minimal power consumption, suitable for battery-powered applications.
  • Tight initial tolerance: Provides a tight initial voltage tolerance for accurate voltage referencing.

Benefits

  • Accurate voltage reference: Provides a precise and stable voltage reference for demanding applications.
  • Stable performance: Offers excellent voltage stability over temperature and load variations.
  • Low power operation: Minimizes power consumption in battery-powered devices.
  • Simplified circuit design: Simple and easy to integrate into existing circuits.
  • Cost-effective solution: Provides a cost-effective solution for precision voltage referencing needs.

The LM4040DIZ-5.0 is typically supplied in a TO-92 package. Key specifications include the reference voltage, temperature coefficient, dynamic impedance, operating current range, and operating temperature range. Refer to the Texas Instruments datasheet for detailed electrical characteristics and application information.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5335 $58.6850
265+ $0.4377 $115.9905
410+ $0.4241 $173.8810
565+ $0.4105 $231.9325
730+ $0.3968 $289.6640
975+ $0.3557 $346.8075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess