EN
  • EN
  • DE

LT1469AIDF#PBF

Part No LT1469AIDF#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual High Speed Amplifier ±18V Automotive 12-Pin DFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Common Mode Rejection Ratio 96 dB
Gain Bandwidth Product 88 MHz
Input Bias Current 10 nA
Input Offset Voltage (Vos) 50 µV
Max Dual Supply Voltage 18 V
Maximum Operating Temperature 85 °C
Min Dual Supply Voltage 3 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Circuits 2
Number of Elements 2
Number of Pins 12
Operating Supply Current 4.1 mA
Output Current per Channel 22 mA
Power Supply Rejection Ratio (PSRR) 100 dB
RoHS Compliant
Slew Rate 22 V/µs
Voltage Gain 138.06 dB
Win Source Part Number 986770-LT1469AIDF#PBF
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1469AIDF#PBF CAD Model

Description

The LT1469AIDF#PBF is a high-performance dual operational amplifier manufactured by Analog Devices Inc., a company renowned for its precision engineering and cutting-edge technology in the field of analog and mixed-signal processing. This product is designed to cater to a wide range of applications, including telecommunications, test equipment, and audio systems, where superior signal amplification is critical.

Key Features

  • High-Speed Performance: The LT1469AIDF#PBF boasts a high slew rate and fast settling time, ensuring quick response to signal changes, making it ideal for high-speed data acquisition and signal processing applications.
  • Low Distortion: With its low harmonic distortion, the operational amplifier delivers clean and accurate amplification, preserving the integrity of the original signal, which is especially important in high-fidelity audio systems and precision instrumentation.
  • Low Noise: The device exhibits low noise characteristics, which minimizes the introduction of unwanted signals and interference, thereby improving the signal-to-noise ratio of the system it is integrated into.
  • Dual Amplifier Configuration: The dual op-amp design allows for flexibility in circuit design, providing the ability to implement two independent channels or more complex configurations such as differential amplifiers within a single package.
  • Stable with Capacitive Loads: The LT1469AIDF#PBF is designed to be stable when driving capacitive loads, which is crucial for maintaining signal fidelity in applications with variable load conditions.

Package and Quality

The product is packaged in a 16-lead DFN package, which is compact and suitable for space-constrained applications. The part number suffix 'PBF' indicates that the device is lead (Pb) free and RoHS compliant, reflecting Analog Devices Inc.'s commitment to environmental responsibility.

Applications

The versatility of the LT1469AIDF#PBF makes it a suitable choice for a variety of demanding applications. Its high performance and precision are particularly beneficial in:

  • Professional Audio Equipment
  • Active Filters
  • Fast ADC/DAC Buffers
  • Signal Conditioning Circuits
  • High-Quality Test and Measurement Systems

With its combination of speed, precision, and reliability, the LT1469AIDF#PBF operational amplifier from Analog Devices Inc. is a top-tier component for any application requiring high-performance signal processing.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.3881 $52.3881
3+ $42.9851 $128.9553
4+ $41.6418 $166.5672
5+ $40.2985 $201.4925
7+ $38.9552 $272.6864
9+ $34.9254 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,503 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess