The TC7SG126FU is a single Schmitt-trigger inverter from Toshiba Semiconductor and Storage, designed for low-voltage operation. It's used to invert a digital signal while also providing hysteresis to enhance noise immunity. This makes it suitable for applications where input signals may be subject to noise or have slow transition times.
Applications
- Noise filtering in digital systems
- Wave shaping and pulse shaping
- Interface circuits for noisy environments
- Clock signal conditioning
- General-purpose inverting logic
Features
- Single Schmitt-trigger inverter configuration
- Low-voltage operation (0.9V to 3.6V)
- Schmitt-trigger inputs for improved noise immunity
- High-speed propagation delay
- Low power consumption
- Small package size (SSOP5)
- Wide operating temperature range (-40°C to +85°C)
- CMOS logic compatibility
Benefits
- Enhanced noise immunity
- Improved signal integrity
- Reduced false triggering
- Space-saving design
- Flexible voltage operation
- Reliable performance
- Simplified integration
Technical Specifications
The TC7SG126FU operates with a supply voltage range of 0.9V to 3.6V. The Schmitt-trigger inputs provide hysteresis, enhancing noise margin and preventing oscillations. It has a typical propagation delay time that allows for high-speed signal processing. The device is fabricated using advanced CMOS technology, ensuring low power consumption and high noise immunity. It comes in a SSOP5 package. The operating temperature range is -40°C to +85°C.