EN
  • EN
  • DE

ATSAMHA1G16A-MBT-BVAO

Part No ATSAMHA1G16A-MBT-BVAO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 48-VQFN (7x7)
Manufacturer Microchip Technology
Series ATSAMHA1G16A-MBT-BVAO, Functional Safety (FuSa)
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I²C, LINbus SBC, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 32
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 0V ~ 3.8V
Data Converters A/D 13x12b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TC)
Mounting Surface Mount, Wettable Flank
Package 48-VFQFN Exposed Pad
Case / Package 48-VQFN (7x7)
Family Name ATSAMHA1
MSL Level 1 (Unlimited)
ECCN 5A002A1
HTSUS 8542.31.0001
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912203-ATSAMHA1G16A-MBT-BVAO
Ultra Librarian 3D Model Ultra Librarian ATSAMHA1G16A-MBT-BVAO CAD Model

Description

Microchip Technology's ATSAMHA1G16A-MBT-BVAO

The ATSAMHA1G16A-MBT-BVAO is a high-performance, low-power microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications that demand efficient power usage and processing power. This product is part of the extensive SAM family of microcontrollers that are renowned for their robustness, reliability, and versatility.

Core Features:

  • ARM Cortex-M0+ Core: At the heart of the ATSAMHA1G16A-MBT-BVAO is an ARM Cortex-M0+ processor, which operates at a maximum speed of 48MHz. This core provides the perfect balance between energy efficiency and processing capability, making it ideal for cost-sensitive and power-constrained applications.
  • Memory Configuration: The device comes equipped with 16KB of SRAM and 64KB of flash memory. This memory allocation allows for ample space to run applications and store data without compromising performance.
  • Advanced Peripherals: It includes a variety of peripherals such as I2C, SPI, and UART interfaces, along with ADCs and DACs for analog signal processing. These features enable the MCU to handle complex tasks and interface with a wide range of external components.
  • Power Efficiency: The MCU is designed for optimal power consumption, featuring power-saving modes such as Idle and Standby. This makes it particularly suitable for battery-powered devices or energy-harvesting systems.
  • Package: The ATSAMHA1G16A-MBT-BVAO is available in a 32-pin QFN package, which is known for its small footprint and good thermal performance. This compact form factor is beneficial for space-constrained applications.

Applications:

This microcontroller is highly adaptable and can be used in various applications, including but not limited to industrial control systems, smart metering, home automation, and portable medical devices. Its combination of processing power, memory size, and rich peripheral set also makes it a solid choice for Internet of Things (IoT) devices that require connectivity and sensor integration.

Overall, the ATSAMHA1G16A-MBT-BVAO from Microchip Technology stands out as a reliable and cost-effective solution for designers looking to develop applications with stringent power and space requirements without sacrificing performance.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1565 $54.0345
30+ $3.4105 $102.3150
46+ $3.3039 $151.9794
63+ $3.1973 $201.4299
81+ $3.0907 $250.3467
109+ $2.7710 $302.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,530 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess