EN
  • EN
  • DE

LT1577CS-3.3/2.8#TRPBF

Part No LT1577CS-3.3/2.8#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC LNR REG CTRLR 2OUT 16SOIC  /  Linear Regulator Controller IC Positive Fixed 2 Output 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Regulator Controllers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Type Positive Fixed
Number of Outputs 2
Current - Supply 12mA
Voltage - Input 5V ~ 22V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number LT1577
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1071433-LT1577CS-3.3/2.8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1577CS-3.3/2.8#TRPBF CAD Model

Description

Product Overview: LT1577CS-3.3/2.8#TRPBF

The LT1577CS-3.3/2.8#TRPBF is a high-performance, low dropout linear regulator from Analog Devices Inc., designed to deliver continuous output currents up to 5A with a dropout voltage of only 500mV at full load. This regulator is part of the LT1577 series and comes in a surface-mount package, ideal for space-constrained applications.

Key Features

  • Output Voltage: The device provides two fixed output voltages of 3.3V and 2.8V, ensuring compatibility with a wide range of digital and analog circuits.
  • High Output Current: Capable of supplying up to 5A of continuous output current, it is suitable for high-power applications.
  • Low Dropout Voltage: The low dropout voltage of 500mV at full load minimizes power loss and improves efficiency, making it ideal for battery-powered devices.
  • Thermal Performance: Its excellent thermal performance ensures reliability and longevity even under high load conditions.
  • Protection Features: The LT1577CS-3.3/2.8#TRPBF includes overcurrent and overtemperature protection, safeguarding your device from potential damage.
  • Adjustable Soft-Start: The soft-start capability allows for a controlled ramp-up of output voltage, preventing inrush current at startup.
  • Stable with Low ESR Output Capacitors: The regulator remains stable with low ESR ceramic capacitors, providing flexibility in design and reducing overall solution size.

Applications

The versatility of the LT1577CS-3.3/2.8#TRPBF makes it suitable for a diverse range of applications, including but not limited to:

  • Power supplies for FPGAs and microprocessors
  • Automotive electronics
  • Telecommunications infrastructure
  • Portable and battery-powered equipment
  • Industrial control systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT1577CS-3.3/2.8#TRPBF is no exception. It is manufactured to the highest standards, ensuring consistent performance and reliability for critical applications. The device also comes in a tape and reel package (denoted by the suffix TRPBF), which is suitable for automated assembly processes, further ensuring quality and efficiency in mass production.

With its robust feature set and reliable performance, the LT1577CS-3.3/2.8#TRPBF from Analog Devices Inc. is an excellent choice for designers looking for a high-current, low-dropout solution for their power regulation needs.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess