EN
  • EN
  • DE

LT1620CGN#TRPBF

Part No LT1620CGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Current Sense Amplifier 1 Circuit Rail-to-Rail 16-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name LT1620
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878450-LT1620CGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1620CGN#TRPBF CAD Model

Description

The LT1620CGN#TRPBF is a high-performance, current mode PWM controller from Analog Devices Inc., a leading manufacturer in the semiconductor industry. This device is designed for a wide range of power conversion applications, including switch-mode power supplies, DC-DC converters, and battery chargers. It offers an optimal solution for designers looking for a compact, efficient, and reliable controller to manage their power systems.

Key Features

  • High Frequency Operation: The LT1620CGN#TRPBF operates at a high switching frequency, which allows for smaller external components, reducing the overall size and cost of the power supply design.
  • Current Mode Control: This control method provides excellent line and load regulation, fast transient response, and easier loop compensation compared to voltage mode controllers.
  • Wide Input Voltage Range: It accommodates a broad range of input voltages, making it suitable for various applications and ensuring compatibility with different power sources.
  • Integrated Under-Voltage Lockout: This feature ensures that the controller remains off until the supply voltage reaches a safe operating level, protecting the circuit from low-voltage conditions.
  • Thermal Shutdown: The device includes a thermal shutdown mechanism, enhancing the safety and longevity of the controller by preventing overheating.

Applications

  • Telecommunications equipment
  • Industrial power systems
  • Portable electronic devices
  • Computer and networking equipment

Product Specifications

The LT1620CGN#TRPBF is available in a 16-pin SSOP package, offering a compact footprint for space-constrained applications. It is characterized by its robust design, which ensures stable operation even in harsh environments. With its wide temperature range and durable construction, the LT1620CGN#TRPBF is an ideal choice for mission-critical applications requiring a reliable power management solution.

Ordering Information

The product is available with the ordering part number LT1620CGN#TRPBF, ensuring that you receive the tape and reel packaging suitable for high-volume production environments. When placing an order, be sure to specify the correct part number to take advantage of the device's features and benefits for your power management needs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess