EN
  • EN
  • DE

LT1640HIN8#PBF

Part No LT1640HIN8#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR -48V 8DIP / Hot Swap Controller 1 Channel -48V 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Hot Swap Controllers
Mfr Analog Devices Inc.
Package Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Auto Retry
Programmable Features Circuit Breaker, Fault Timeout, OVP, UVLO
Voltage - Supply -80V ~ -10V
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 1.3 mA
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number LT1640
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 50
Win Source Part Number 1071467-LT1640HIN8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1640HIN8#PBF CAD Model

Description

The LT1640HIN8#PBF is a specialized integrated circuit designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product is a Negative Voltage Hot Swap Controller that allows a board to be safely inserted and removed from a live backplane. It is particularly useful in high-availability systems where downtime is not acceptable and maintenance or upgrades need to be performed without powering down the system.

Key Features

  • Hot Swap Capability: Enables safe insertion and removal of electronic boards from a live backplane.
  • Voltage Range: Operates with negative supply voltages ranging from -10V to -80V, making it versatile for various applications.
  • Adjustable Current Limit: Features an adjustable overcurrent threshold to protect the system from excessive current draw.
  • Circuit Breaker Function: The circuit breaker function helps prevent damage to the board and backplane by interrupting the connection in the event of an overcurrent condition.
  • Automatic Retry: After a fault condition, the device automatically retries, which can be useful for transient faults.
  • Gate Drive for External N-Channel MOSFET: The IC provides a gate drive for an external N-Channel MOSFET, which is used as the main switching element.
  • Power Good Output: This signal can be used to enable a downstream converter when the input voltage is within a valid range.
  • Compact Package: Available in an 8-lead PDIP package, it is suitable for space-constrained applications.

Applications

The LT1640HIN8#PBF is ideal for a variety of applications, including:

  • Telecommunications equipment
  • Network servers and storage systems
  • Industrial systems
  • High-availability computing systems

With its robust feature set and reliable performance, the LT1640HIN8#PBF from Analog Devices Inc. is an excellent choice for designers looking to enhance system uptime and protect against power-related issues in their high-performance electronic systems.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess