EN
  • EN
  • DE

ADAQ4003BBCZ

Part No ADAQ4003BBCZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 18BIT SAR 49CSPBGA / 18 Bit Analog to Digital Converter 1 Input 1 SAR 49-CSPBGA (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series µModule®
Package Bulk
Number of Bits 18
Sampling Rate (Per Second) 2M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface DSP, MICROWIRE, QSPI, Serial, SPI
Configuration ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 1.71V ~ 1.89V
Voltage - Supply, Digital 1.71V ~ 1.89V
Temperature Range - Operating -40°C ~ 125°C
Package / Case 49-FBGA, CSPBGA
Supplier Device Package 49-CSPBGA (7x7)
Mounting SMD (SMT)
Base Product Number ADAQ4003
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADAQ4003BBCZ-ND,505-ADAQ4003BBCZ,-2735-ADAQ4003BBCZ
Standard Package 1
Win Source Part Number 1030308-ADAQ4003BBCZ
Ultra Librarian 3D Model Ultra Librarian ADAQ4003BBCZ CAD Model

Description

Introducing the ADAQ4003BBCZ from Analog Devices Inc.

The ADAQ4003BBCZ is a cutting-edge precision analog microsystem that integrates multiple signal processing components into a single, compact package. Designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry, this product is engineered to deliver high performance in data acquisition systems. The ADAQ4003BBCZ is part of Analog Devices' innovative modular application design kits (ADAK) series, which are aimed at simplifying and expediting the design process for precision measurement applications.

Key Features

  • Precision ADC: At the core of the ADAQ4003BBCZ is a 20-bit, 2 MSPS, SAR ADC (Successive Approximation Register Analog-to-Digital Converter), providing exceptional accuracy and speed for precise measurement applications.
  • Integrated Components: This microsystem includes a low noise, high precision reference buffer, a reference, and all critical passive components. The integration of these components reduces the design complexity and footprint on the PCB (Printed Circuit Board).
  • Compact Design: The ADAQ4003BBCZ comes in a space-saving LGA (Land Grid Array) package that is designed to optimize board space without compromising on performance.
  • Easy to Use: With an integrated ADC driver, this product simplifies the design process by minimizing the need for external components and complex design considerations.
  • High Reliability: Analog Devices Inc. is known for its dedication to quality and reliability, and the ADAQ4003BBCZ is built to meet the high standards expected in critical applications.

Applications

The ADAQ4003BBCZ is ideal for a wide range of applications including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Medical Instrumentation
  • Industrial Control Systems
  • Precision Instrumentation

Whether you're developing sophisticated industrial control systems or precision medical instrumentation, the ADAQ4003BBCZ provides a highly integrated, reliable, and easy-to-use solution that can accelerate time-to-market and enhance system performance. Trust in the expertise of Analog Devices Inc. to power your next innovation with the ADAQ4003BBCZ precision analog microsystem.

You May Also Be Interested in

Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.1583 $69.1583
2+ $66.9971 $133.9942
3+ $64.8359 $194.5077
4+ $62.6747 $250.6988
6+ $56.1911 $337.1466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 985 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess