EN
  • EN
  • DE

HPA02255ZRQR

Part No HPA02255ZRQR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description STAND-ALONE USB TRANSCEIVER CHIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number HPA022
Standard Package 1,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 598992-HPA02255ZRQR
Ultra Librarian 3D Model Ultra Librarian HPA02255ZRQR CAD Model

Description

The HPA02255ZRQR is a cutting-edge semiconductor component manufactured by Texas Instruments, one of the leading companies in the industry. This product is designed to cater to a wide range of applications, making it a versatile choice for engineers and designers looking to incorporate high-performance parts into their projects.

At the heart of the HPA02255ZRQR is Texas Instruments' commitment to innovation and reliability. The device is built to deliver exceptional performance while maintaining energy efficiency, a hallmark of Texas Instruments' products. It is suitable for use in advanced electronics systems, where precise and reliable operation is paramount.

Key Features

  • High Integration: The HPA02255ZRQR integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for electronic systems.
  • Energy Efficiency: Designed with power conservation in mind, this product ensures that systems remain energy-efficient, which is essential for battery-powered devices and for reducing overall power consumption.
  • Durability: Texas Instruments products are known for their durability, and the HPA02255ZRQR is no exception. It is engineered to withstand harsh conditions and provide a long operational life.
  • High Performance: This product is capable of delivering high-speed performance, making it suitable for applications requiring rapid data processing and responsiveness.

Applications

The versatility of the HPA02255ZRQR allows it to be used across a diverse range of applications. It is particularly well-suited for use in:

  • Advanced computing systems
  • High-speed data communication equipment
  • Consumer electronics requiring efficient power management
  • Industrial and automotive applications that demand robust performance

Texas Instruments provides comprehensive support for the HPA02255ZRQR, including detailed datasheets, application notes, and design resources. This ensures that integrating the product into your design is as smooth and efficient as possible.

In summary, the HPA02255ZRQR by Texas Instruments represents a state-of-the-art solution for a myriad of electronic applications. Its blend of high integration, energy efficiency, durability, and high performance makes it an ideal choice for designers looking for a reliable and capable component.

You May Also Be Interested in

Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess