EN
  • EN
  • DE

LT1681ISW#PBF

Part No LT1681ISW#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC SYNCHRONOUS FWRD CTRLR 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Regulator Output DC-DC Controller IC 20-SO
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SO
Family Name LT1681
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 38
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878462-LT1681ISW#PBF
Ultra Librarian 3D Model Ultra Librarian LT1681ISW#PBF CAD Model

Description

Product Overview: LT1681ISW#PBF

The LT1681ISW#PBF is a high-performance, isolated DC-DC converter manufactured by Analog Devices Inc., a leader in the design and production of high-quality integrated circuits. This product is specifically designed to meet the rigorous demands of industrial, telecommunications, and automotive applications where isolation and regulated output voltages are required.

Key Features

  • Integrated Transformer Driver: The LT1681ISW#PBF includes an integrated push-pull transformer driver, which simplifies the design and reduces the external component count.
  • Wide Input Voltage Range: This device supports a broad input voltage range, accommodating various power supply requirements.
  • High Efficiency: With its advanced design, the LT1681ISW#PBF achieves high efficiency, which is crucial for reducing heat generation and improving system reliability.
  • Isolated Output: The device provides galvanic isolation between the input and output, enhancing safety and noise immunity in sensitive applications.
  • Adjustable Output Voltage: Users can set the output voltage to the desired level, providing flexibility across different applications.
  • Over-Temperature Protection: The built-in over-temperature protection feature ensures the device operates within safe temperature ranges, protecting both the converter and the end application from thermal damage.
  • Robust Packaging: The LT1681ISW#PBF comes in a sturdy package that is suitable for harsh environments, ensuring long-term reliability.

Applications

Thanks to its versatile features, the LT1681ISW#PBF is ideal for a variety of applications, including:

  • Industrial Control Systems
  • Isolated Power Supplies
  • Telecommunications Equipment
  • Automotive Electronics
  • Medical Devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT1681ISW#PBF is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in even the most demanding conditions. With its combination of features and robust design, the LT1681ISW#PBF is an excellent choice for designers who require a high-quality isolated DC-DC converter solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess