The LT3970HMS-5#PBF is a robust and versatile step-down switching regulator from Analog Devices Inc., designed to deliver high efficiency and performance for a wide range of applications. This DC-DC converter is a part of the LT3970 series and comes in a compact 16-lead multi-leadless package (MSOP) which is ideal for space-constrained applications.
Key Features:
- Wide Input Voltage Range: Capable of operating from an input voltage range of 4.3V to 38V, this device is suitable for a variety of input sources, including automotive batteries and industrial supplies.
- Adjustable Output Voltage: The output voltage is adjustable from 1.19V to 30V, allowing for a broad range of uses in different circuit designs.
- High Efficiency: With its high-efficiency design, the LT3970HMS-5#PBF can deliver up to 3.5A of continuous output current with minimal power loss, making it a great choice for energy-sensitive applications.
- Burst Mode® Operation: The integrated Burst Mode operation ensures low quiescent current, which is ideal for battery-powered applications where extending run time is crucial.
- Thermal Performance: The device is designed to handle thermal stress effectively, ensuring reliable performance even in environments with varying temperature ranges.
- Protection Features: It includes several protective features such as overvoltage protection, overcurrent protection, and thermal shutdown, which contribute to the longevity and reliability of the device.
Applications:
The LT3970HMS-5#PBF is suitable for a wide array of applications. Its versatility makes it an excellent choice for automotive systems, industrial controls, telecommunications infrastructure, and portable electronic devices. Its robust design ensures that it can meet the stringent requirements of these applications while providing a reliable power solution.
Product Specifications:
Parameter
Value
Manufacturer
Analog Devices Inc.
Part Number
LT3970HMS-5#PBF
Package / Case
16-lead MSOP
Output Current
Up to 3.5A
Min Input Voltage
4.3V
Max Input Voltage
38V
Min Output Voltage
1.19V
Max Output Voltage
30V