EN
  • EN
  • DE

LT1738IG#PBF

Part No LT1738IG#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW MULT TOP 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Converter Offline Boost, Cuk, Flyback Topology 20kHz ~ 250kHz 20-SSOP
Manufacturer Analog Devices Inc.
Package Tube
Supply Voltage 2.55V ~ 20V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name LT1738
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 66
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878477-LT1738IG#PBF
Ultra Librarian 3D Model Ultra Librarian LT1738IG#PBF CAD Model

Description

Product Overview: LT1738IG#PBF

The LT1738IG#PBF is a sophisticated and versatile controller IC designed by Analog Devices Inc., a leader in high-performance analog technology. This component is specifically engineered to cater to the demanding requirements of power supply design, offering precision and reliability for a wide range of applications.

Key Features

  • Robust Voltage Control: The LT1738IG#PBF provides accurate voltage regulation, ensuring stable operation under varying load conditions. Its fast transient response makes it ideal for applications requiring precise voltage control.
  • High-Frequency Operation: This IC is capable of operating at high switching frequencies, which allows for smaller external components, reducing the overall size and cost of the power supply.
  • Integrated Protection Features: It includes features such as overvoltage protection, overcurrent protection, and thermal shutdown, which enhance the safety and durability of the end product.
  • Adjustable Soft-Start: The adjustable soft-start capability helps to prevent inrush current at startup, providing a smooth ramp-up of the output voltage to its regulated level.

Applications

The LT1738IG#PBF is suitable for a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Industrial power supplies
  • DC-DC converters
  • Automotive systems
  • Portable battery-powered devices

Product Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number LT1738IG#PBF
Package / Case SSOP-16
Operating Temperature -40°C to +85°C
Output Voltage Adjustable

The LT1738IG#PBF from Analog Devices Inc. stands out as a high-performance solution for advanced power supply designs, offering a blend of precision, flexibility, and protection to meet the needs of modern electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0685 $63.2055
6+ $17.2870 $103.7220
9+ $16.7468 $150.7212
13+ $16.2066 $210.6858
16+ $15.6664 $250.6624
22+ $14.0457 $309.0054
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 796 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess