EN
  • EN
  • DE

AD565ASD/883

Part No AD565ASD/883
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0137+
Reference case DIP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 717443-AD565ASD/883
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD565ASD/883 CAD Model

Description

Product Overview: AD565ASD/883

The AD565ASD/883 is a high-precision digital-to-analog converter (DAC) manufactured by the reputable Analog Devices Inc., a company known for its innovative and reliable semiconductor products. This particular DAC is part of the military-grade product line, designed to meet stringent performance requirements and operate under extreme environmental conditions.

Key Features

  • Resolution: The AD565ASD/883 boasts a 12-bit resolution, providing fine digital-to-analog conversion with high accuracy and minimal data loss.
  • Settling Time: It features a fast settling time, allowing for quick and efficient data processing, which is crucial in applications where timing is critical.
  • Output Range: The DAC offers a full-scale output range, ensuring compatibility with various analog systems and flexibility in signal generation.
  • Temperature Range: Designed to operate over the military temperature range, this device can withstand extreme conditions without compromising its performance.
  • Reliability: The AD565ASD/883 is built to meet the MIL-STD-883 standard, certifying it for military and aerospace applications that demand the highest levels of reliability and durability.

Applications

Thanks to its robust design and precise performance, the AD565ASD/883 is suited for a wide array of critical applications, including:

  • Avionics and aerospace systems
  • Military communication equipment
  • High-reliability industrial applications
  • Navigation and guidance systems
  • Precision instrumentation

Technical Specifications

The technical specifications of the AD565ASD/883 are a testament to its capability to deliver high-fidelity analog signals from digital input. The device operates with a single power supply, making it a versatile component for various electronic circuits.

Conclusion

The AD565ASD/883 from Analog Devices Inc. stands out as a reliable and precise DAC solution for applications where accuracy and durability are non-negotiable. With its military-grade construction and adherence to the MIL-STD-883 standard, this product ensures exceptional performance even in the most demanding environments.

You May Also Be Interested in

Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess