EN
  • EN
  • DE

SN74GTLP1395DWR

Part No SN74GTLP1395DWR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 20SOIC / Mixed Signal Translator Bidirectional 2 Circuit 1 Channel 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74GTLP
Translator Type Mixed Signal
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 1
Input Signal LVTTL
Output Signal GTLP
Output Type Tri-State, Inverted
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74GTLP1395
Other Names -SN74GTLP1395DWRE4R,296-12466-2R,296-12466-1R,2156-SN74GTLP1395DWR,296-12466-6R,-SN74GTLP1395DWRG4R,SN74GTLP1395DWRE4,-296-12466-1,TEXTISSN74GTLP1395DWR,SN74GTLP1395DWRG4,SN74GTLP1395DWRE4,296-12466-2,-SN74GTLP1395DWRE4,SN74GTLP1395DWRG4,296-12466-1,-296-12466-1,-SN74GTLP1395DWRG4,-SN74GTLP1395DWRR,296-12466-6,-296-12466-1R
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256048-SN74GTLP1395DWR
Ultra Librarian 3D Model Ultra Librarian SN74GTLP1395DWR CAD Model

Description

The SN74GTLP1395DWR is a high-performance, low-voltage 16-bit universal bus transceiver from Texas Instruments, designed for bi-directional communication between data buses. This transceiver is part of the GTLP (Gunning Transceiver Logic Plus) family and is ideal for applications that require low power consumption and high-speed data transfer.

Key Features

  • Versatile Bus Interface: The SN74GTLP1395DWR can operate as a 16-bit transceiver or as two 8-bit transceivers, providing flexibility for a variety of system designs.
  • Low Voltage Operation: This device is optimized for 3.3V operation with 5V tolerant I/Os, allowing it to interface with both 3.3V and 5V logic levels without the need for external level shifters.
  • High-Speed Data Transfer: With its GTLP technology, it ensures fast data transfer rates, making it suitable for high-performance computing and networking applications.
  • Flow-Through Pinout: The flow-through architecture simplifies PCB layout by reducing signal skew and minimizing the need for additional routing layers.
  • Power-Down Mode: An integrated power-down mode significantly reduces power consumption when the transceiver is not in active use.

Applications

The SN74GTLP1395DWR is widely used in a range of applications that require efficient and reliable data transfer, including:

  • Server and Workstation Backplanes
  • Networking Equipment
  • Telecommunication Systems
  • Data Acquisition Systems
  • High-Speed Data Processing

Package and Quality

This device is offered in a 24-pin SOIC (DWR) package, providing a compact footprint for space-constrained applications. Texas Instruments is committed to high-quality manufacturing and reliability, ensuring that the SN74GTLP1395DWR meets stringent industry standards for performance and longevity.

Ordering and Availability

For pricing, ordering, and availability information, please visit the Texas Instruments website or contact an authorized distributor. The SN74GTLP1395DWR is available in tape and reel packaging, facilitating efficient assembly for high-volume production.

You May Also Be Interested in

ON Semiconductor
IC XLATOR LVTTL/CMOS-PECL 32LQFP
Lowest to $27.0286
ON Semiconductor
9-Bit ECL to TTL Translator | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Need more? Email Us
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $9.3844
Texas Instruments
IC BUS TRANSCVR TRI-ST SC70-6
Need more? Email Us
NXP / Nexperia
TXRX TRANSLATING DUAL 12WLCSP
Lowest to $0.7930
Texas Instruments
8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24VQFN
Lowest to $0.3984
NXP / Nexperia
TXRX TRANSLATING DUAL 14-TSSOP
Lowest to $0.7134
ON Semiconductor
IC XLATOR 9B LTCH TTL-ECL 28PLCC
Lowest to $11.5731
Maxim Integrated
PECI-to-I2C Translator | IC TRNSLTR UNIDIRECTIONAL 10UMAX
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess