EN
  • EN
  • DE

AMC1311BQDWVRQ1

Part No AMC1311BQDWVRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description IC ISOLATION 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Isolation IC - 8-SOIC
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Mounting Surface Mount
Package 8-SOIC (0.295", 7.50mm Width)
Case / Package 8-SOIC
Family Name AMC1311
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AMC1311BQDWVRQ1-ND, 296-50938-6, 296-50938-2, 296-50938-1
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860953-AMC1311BQDWVRQ1
Ultra Librarian 3D Model Ultra Librarian AMC1311BQDWVRQ1 CAD Model

Description

Product Overview: Texas Instruments AMC1311BQDWVRQ1

The AMC1311BQDWVRQ1 is a high-precision, isolated amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This component is specifically engineered to offer excellent isolation capabilities for industrial applications, including motor control, green energy, and power supplies, where accurate signal readings and isolation are critical for both performance and safety.

Featuring an advanced modulation technique, the AMC1311BQDWVRQ1 provides a differential input and an output separated by an isolation barrier that is capable of withstanding up to 7 kV of peak isolation voltage. This ensures that high-voltage signals can be accurately measured without the risk of interference or damage to the low-voltage side of the system. The device's reinforced isolation also provides robust protection against high-voltage spikes and transients, making it suitable for harsh industrial environments.

With a high common-mode rejection ratio (CMRR) of over 100 dB, the AMC1311BQDWVRQ1 is able to filter out unwanted noise and interference from the signal, ensuring high accuracy and stability. This is particularly important in applications where precision is paramount, such as in feedback control systems and sensor interfaces.

The precision of the AMC1311BQDWVRQ1 is further enhanced by its low offset error and low gain error, which contribute to its overall accuracy. The device operates within a wide temperature range of -40°C to +125°C, making it reliable in varying environmental conditions. Additionally, it has a low power consumption, which is essential for energy-sensitive applications.

Offered in a compact, 8-pin SOIC package, the AMC1311BQDWVRQ1 is designed for space-constrained applications. Its small footprint allows for efficient use of PCB space without compromising performance. As a part of Texas Instruments' automotive-grade product offerings, this device meets stringent quality and reliability standards, including AEC-Q100 qualification, making it an excellent choice for automotive applications as well.

In summary, the AMC1311BQDWVRQ1 from Texas Instruments is a high-performance, isolated amplifier that delivers precision, reliability, and robustness, making it an ideal choice for a wide range of industrial and automotive applications where isolation and signal integrity are essential.

You May Also Be Interested in

ON Semiconductor
AGC AMPLIFIER FOR DIGITAL CATV/C
Lowest to $7.2557
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
Intersil
LINE DRIVER/RECEIVER
Lowest to $2.6900
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382
Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4150 $56.6000
80+ $1.3254 $106.0320
120+ $1.2806 $153.6720
170+ $1.1911 $202.4870
220+ $1.1463 $252.1860
275+ $1.1015 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,995 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess