The SN74LVC2G07DRYR is a high-performance, dual non-inverting buffer/driver from Texas Instruments, designed to deliver robust signal conditioning with low power consumption. This device is part of the SN74LVC family, which is renowned for its low-voltage operation and compatibility with 5V systems, making it suitable for interfacing with both 3.3V and 5V logic levels.
Key Features
- Logic Type: Dual Non-Inverting Buffer/Driver with Open-Drain Outputs
- Supply Voltage Range: 1.65V to 5.5V, accommodating a broad range of applications and ensuring compatibility with various logic levels.
- Output Drive Capability: Capable of sinking significant current, the SN74LVC2G07DRYR is ideal for driving LEDs or other low-power devices.
- Operating Temperature Range: Designed for industrial performance, it operates between -40°C and 125°C, ensuring reliability in harsh environments.
- Package: Available in an 8-SON package (4.00 mm x 4.00 mm) that is both space-saving and suitable for automated assembly processes.
- RoHS Compliant: Manufactured with the environment in mind, this product is RoHS compliant, minimizing the use of hazardous substances.
Applications
The versatility of the SN74LVC2G07DRYR allows it to be used in a wide range of applications, including:
- Level translation for mixed-voltage systems
- LED drivers and display interfaces
- Bus and line drivers with open-drain outputs
- Logic buffering for high-speed signal processing
- General-purpose logic signal conditioning
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The SN74LVC2G07DRYR is no exception, undergoing rigorous testing to ensure it meets the stringent requirements for industrial and commercial use. Customers can rely on this device for consistent performance and longevity in their electronic designs.