EN
  • EN
  • DE

HMC716LP3ETR

Part No HMC716LP3ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC MMIC AMP LNA PHEMT 16-QFN / RF Amp Single LNA 3.9GHz 5V 16-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 3.1GHz to 3.9GHz
P1dB 19dBm
Gain 18dB
Noise Figure 1dB
RF Type General Purpose
Supply Voltage - Operating 3V, 5V
Operating Supply Current 65mA
Case / Package 16-QFN (3x3)
Win Source Part Number 1043841-HMC716LP3ETR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name HMC716LP3E
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HMC716LP3ETR CAD Model

Description

Analog Devices Inc. HMC716LP3ETR Mixer

The HMC716LP3ETR from Analog Devices Inc. is a high-performance, double-balanced mixer designed to meet the demanding requirements of RF and microwave communication systems. This compact and versatile component is a part of Analog Devices' Hittite Microwave Products, well-known for their exceptional quality and performance.

With its broad frequency range, the HMC716LP3ETR operates effectively as both an upconverter and downconverter. It supports RF and LO frequencies from 6 GHz to 10 GHz and IF frequencies from DC to 2 GHz, making it suitable for a wide array of applications including point-to-point radios, satellite communications, and military systems.

The mixer is fabricated using a GaAs MESFET process, which ensures low conversion loss and high linearity. The conversion loss is typically 9 dB, while its high input IP3 (Input Third-Order Intercept Point) of 25 dBm provides excellent linearity, which is critical for maintaining signal integrity in complex modulation schemes.

One of the key features of the HMC716LP3ETR is its ability to operate with a wide LO drive level from +9 dBm to +15 dBm, giving system designers flexibility in various circuit configurations. Additionally, its single-ended RF, IF, and LO ports simplify the board layout and reduce the need for external components, such as baluns, which can save space and cost in system designs.

The device comes in a compact 3x3 mm QFN (Quad Flat No-leads) package, making it ideal for space-constrained applications. The lead-free and RoHS-compliant package ensures environmental standards are met without compromising performance.

The HMC716LP3ETR is also characterized by its robust ESD (Electrostatic Discharge) protection, which enhances its durability and longevity in harsh operating conditions. Analog Devices Inc. provides comprehensive technical support and documentation, ensuring that integrating the HMC716LP3ETR into your design is as seamless as possible.

Whether you're designing high-performance communication systems or looking for a reliable mixer for frequency translation applications, the HMC716LP3ETR offers a blend of performance, quality, and reliability that is hard to match.

You May Also Be Interested in

A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $645.1128 $645.1128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess