EN
  • EN
  • DE

AD7669JR

Part No AD7669JR
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC I/O PORT 8BIT ANLG 28-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc.
Series LC2MOS
Package Tube
Product Status Obsolete
Applications Analog I/O
Interface Bus
Voltage - Supply 4.75V ~ 5.25V
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting Type Surface Mount
Base Product Number AD7669
Standard Package 27 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 554840-AD7669JR
Ultra Librarian 3D Model Ultra Librarian AD7669JR CAD Model

Description

Product Overview: AD7669JR by Analog Devices Inc.

The AD7669JR is an innovative and versatile integrated circuit designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This microprocessor-compatible 12-bit data acquisition system is tailored for applications that demand high-speed and precision data conversion.

Key Features

  • Precision 12-Bit ADC: The AD7669JR boasts a 12-bit analog-to-digital converter (ADC) that ensures accurate and high-resolution data acquisition, making it ideal for precision measurement applications.
  • Dual DAC Outputs: It comes equipped with two 12-bit digital-to-analog converters (DACs), providing the flexibility to output analog signals based on digital inputs, which is beneficial for control systems and signal generation tasks.
  • Integrated Track/Hold Function: With an integrated track/hold function, the AD7669JR captures and holds the input signal at a constant level, ensuring a stable and precise conversion process.
  • Microprocessor Compatibility: Designed to interface seamlessly with microprocessors, this component is perfect for embedded systems and can be easily integrated into a variety of digital environments.
  • Low Power Consumption: Energy efficiency is a hallmark of the AD7669JR, making it suitable for battery-powered devices and applications where power conservation is critical.

Applications

  • Industrial Automation
  • Medical Instrumentation
  • Scientific Analysis Equipment
  • Data Acquisition Systems
  • Process Control

The AD7669JR operates over a wide range of supply voltages and temperatures, ensuring reliability and consistent performance under varying conditions. Its compact package allows for easy integration into space-constrained designs.

With its combination of precision, flexibility, and efficiency, the AD7669JR from Analog Devices Inc. is an exceptional choice for designers and engineers looking to enhance their data acquisition systems with high-quality, reliable components.

For detailed specifications, application notes, and support resources, visit the Analog Devices website or contact their technical support team for assistance.

You May Also Be Interested in

Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.0829 $80.1658
4+ $32.8885 $131.5540
5+ $31.8608 $159.3040
7+ $30.8330 $215.8310
9+ $29.8052 $268.2468
12+ $26.7219 $320.6628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,924 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess