EN
  • EN
  • DE

HMC232LP4ETR

Part No HMC232LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC GASS MEDFET SW SPDT 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Frequency - Lower DC
Frequency - Upper 12GHz
Isolation @ Frequency 42dB @ 12GHz (typ)
Insertion Loss @ Frequency 2.7dB @ 12GHz
IIP3 50dBm (typ)
Topology Absorptive
Circuit SPDT
P1dB 27dBm (typ) IP1dB
Impedance 50 Ohm
Temperature Range - Operating -40°C to 85°C
RF Type General Purpose
Case / Package 24-QFN (4x4)
Win Source Part Number 124505-HMC232LP4ETR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC232LP4ETR CAD Model

Description

Product Overview: HMC232LP4ETR by Analog Devices Inc.

The HMC232LP4ETR is a high-performance RF (Radio Frequency) switch developed by Analog Devices Inc., a renowned leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This product is part of their Hittite Microwave product line, which is well-known for its exceptional quality and reliability in RF and microwave applications.

Designed with cutting-edge technology, the HMC232LP4ETR is a non-reflective single-pole, four-throw (SP4T) switch that operates over a wide frequency range from DC to 3.5 GHz. This makes it an ideal component for applications that require high-frequency switching, such as in wireless infrastructure, test equipment, and military communication systems.

The switch is housed in a compact 4x4 mm QFN (Quad Flat No-lead) package, which allows for easy integration into space-constrained designs. The HMC232LP4ETR also features a low insertion loss and high isolation, which are critical parameters for maintaining signal integrity in complex RF circuits. Its fast switching speed enhances the performance of systems where rapid signal routing changes are necessary.

Analog Devices has engineered the HMC232LP4ETR to be highly robust, with an ESD (Electrostatic Discharge) rating that ensures durability against the inadvertent static discharges that can occur during handling and operation. Additionally, the device is specified for operation across a broad temperature range, which is essential for maintaining performance in varying environmental conditions.

The product is RoHS (Restriction of Hazardous Substances) compliant, reflecting Analog Devices' commitment to environmental responsibility by reducing the presence of hazardous materials in their products.

Key features of the HMC232LP4ETR include:

  • Frequency Range: DC to 3.5 GHz
  • Non-reflective SP4T configuration
  • Low insertion loss
  • High isolation between ports
  • Fast switching speed
  • Robust ESD protection
  • Compact 4x4 mm QFN package
  • RoHS compliant
  • Wide operating temperature range

Overall, the HMC232LP4ETR from Analog Devices Inc. is a superior choice for designers who need a reliable and high-performance RF switch for their advanced communication and signal routing applications.

You May Also Be Interested in

Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $101.7911 $101.7911
2+ $98.5075 $197.0150
3+ $95.2239 $285.6717
4+ $85.3732 $341.4928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess