EN
  • EN
  • DE

ADR423ARZ

Part No ADR423ARZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 10mA
Tolerance ±0.13%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 2μVp-p
Voltage - Input 5 V to 18 V
Operating Supply Current 600μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1015275-ADR423ARZ
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian ADR423ARZ CAD Model

Description

The ADR423ARZ is a precision voltage reference component manufactured by Analog Devices Inc., renowned for its high accuracy and stability. This device is part of Analog Devices' ADR42x series, which is well-suited for high-end applications that require a stable and precise reference voltage over a wide temperature range and operational conditions.

Key Features

  • Output Voltage: The ADR423ARZ offers a precise 2.048 V output, which is ideal for applications requiring a standardized reference voltage.
  • Temperature Coefficient: With a low temperature coefficient of 3 ppm/°C (max), this device ensures minimal deviation in output voltage across varying temperatures, making it reliable for critical applications.
  • Long-Term Stability: Exhibiting excellent long-term stability of 50 ppm/1000 hours at 25°C, the ADR423ARZ maintains its accuracy over time, which is crucial for systems that require consistent performance without frequent recalibration.
  • Wide Operating Range: The device operates efficiently over a supply range of 4.5 V to 18 V, providing flexibility in various power supply environments.
  • Low Noise: With a low noise specification of 7 µV p-p (0.1 Hz to 10 Hz), the ADR423ARZ is particularly suitable for sensitive applications, such as medical equipment and precision instrumentation, where noise can be detrimental to performance.
  • Package: The ADR423ARZ is available in an 8-lead SOIC (Small Outline Integrated Circuit) package, which is compact and suitable for space-constrained applications.

Applications

The ADR423ARZ is versatile and can be used in a wide array of applications, including:

  • Data Conversion: High precision analog-to-digital (ADC) and digital-to-analog (DAC) converters rely on accurate reference voltages to maintain their performance.
  • Industrial Automation: Sensors and transducers in automated systems require stable reference voltages for accurate measurements and control.
  • Medical Devices: High precision and low noise are critical for medical imaging and diagnostic equipment, where the ADR423ARZ can play an essential role.
  • Automotive Electronics: The robustness and stability of the ADR423ARZ make it suitable for automotive applications, where conditions can be harsh and demanding.

In conclusion, the ADR423ARZ from Analog Devices Inc. is a high-performance voltage reference that offers designers a reliable and stable voltage source for demanding applications across various industries.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2058 $51.6174
8+ $14.1176 $112.9408
11+ $13.6765 $150.4415
16+ $13.2353 $211.7648
20+ $12.7941 $255.8820
27+ $11.4706 $309.7062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess