EN
  • EN
  • DE

LT1781IN#PBF

Part No LT1781IN#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 16DIP / 2/2 Transceiver Full RS232 16-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 400 mV
Data Rate 250KBd
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number LT1781
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 25
Win Source Part Number 1071498-LT1781IN#PBF
Ultra Librarian 3D Model Ultra Librarian LT1781IN#PBF CAD Model

Description

Product Overview: LT1781IN#PBF from Analog Devices Inc.

The LT1781IN#PBF is a robust and versatile RS485/RS422 transceiver from Analog Devices Inc., designed to facilitate reliable communication in demanding industrial environments. This high-performance integrated circuit is engineered to provide differential data transmission with enhanced noise immunity and long-distance capabilities, making it an ideal choice for networked control systems, data acquisition units, and other applications requiring robust serial communication.

Key Features

  • Integrated Protection: The LT1781IN#PBF comes with built-in protection features, including thermal shutdown, over-current protection, and a failsafe receiver that ensures a logic-high output when the inputs are left open, shorted, or terminated but idle.
  • Extended Common-Mode Range: It supports an extended common-mode range of -7V to +12V, exceeding the requirements of the RS485 and RS422 standards, which allows for reliable data transmission even in electrically noisy environments or over long cable runs.
  • Low Power Consumption: With its low operating current of 2.5mA and a low-power shutdown mode that reduces current consumption to 10µA, the LT1781IN#PBF is an energy-efficient solution for power-sensitive applications.
  • High Data Rates: This transceiver is capable of data rates up to 2.5Mbps, enabling fast data communication for real-time applications.
  • Half-Duplex Configuration: It is designed for half-duplex communication, allowing for bidirectional data flow on a single pair of wires, which helps reduce the overall system cost and complexity.
  • Robust Pin Compatibility: The device is pin-compatible with the industry-standard SN75176, facilitating easy upgrades or replacements in existing designs.

Applications

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Data Acquisition Systems
  • Remote Sensors

The LT1781IN#PBF transceiver is housed in a 14-lead plastic DIP package, ensuring ease of integration into a wide range of PCB layouts. Its robust design and comprehensive feature set make it a reliable and efficient choice for engineers looking to implement RS485 or RS422 communication protocols in their designs. Analog Devices Inc. is known for its commitment to high-quality components, and the LT1781IN#PBF is no exception, offering performance and durability that design engineers can trust.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess