EN
  • EN
  • DE

LT1933IDCB#TRPBF

Part No LT1933IDCB#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 600MA 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Buck Switching Regulator IC Positive Adjustable 1.245V 1 Output 600mA 6-WFDFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 6-WFDFN Exposed Pad
Case / Package 6-DFN (2x3)
Family Name LT1933
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878526-LT1933IDCB#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1933IDCB#TRPBF CAD Model

Description

Product Overview

The LT1933IDCB#TRPBF is a high-performance, step-down switching regulator manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This compact and efficient device is designed to convert higher input voltages into lower output voltages with a high degree of efficiency, making it an ideal choice for space-constrained applications requiring a small footprint and minimal power loss.

Key Features

  • High Efficiency: The LT1933IDCB#TRPBF offers excellent power conversion efficiency, which is critical for battery-powered devices where extending the battery life is of utmost importance.
  • Adjustable Output Voltage: Users can set the output voltage to a desired level through external resistors, providing flexibility across different applications and requirements.
  • Wide Input Voltage Range: With an input voltage range of 3.6V to 36V, this device can accommodate a variety of power sources, including those found in industrial and automotive environments.
  • Low Ripple: The switching regulator provides a stable output with low voltage ripple, which is crucial for powering sensitive electronic components and systems.
  • Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature ranges, protecting both the regulator and the overall system from overheating.
  • Small Package: The LT1933IDCB#TRPBF comes in a compact 6-lead DFN package, which saves valuable board space without compromising performance.

Applications

The versatility of the LT1933IDCB#TRPBF allows it to be used in a wide array of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Automotive power systems
  • Industrial supplies
  • Telecommunications infrastructure
  • Point-of-load applications

Reliability and Support

Analog Devices Inc. is known for its commitment to quality and reliability, and the LT1933IDCB#TRPBF is no exception. Customers can expect robust performance and consistent operation from this regulator. Additionally, Analog Devices provides comprehensive technical support and documentation, making it easier for engineers to integrate the LT1933IDCB#TRPBF into their designs.

In summary, the LT1933IDCB#TRPBF from Analog Devices Inc. is a powerful, versatile, and reliable switching regulator suitable for a wide range of applications where efficiency and compactness are critical.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess