EN
  • EN
  • DE

LT1952MPGN-1#PBF

Part No LT1952MPGN-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FWRD CONV 16SSOP  /  Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 6.82V ~ 25V
Frequency - Switching 100kHz ~ 500kHz
Duty Cycle (Max) 90%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number LT1952
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 100
Win Source Part Number 1194498-LT1952MPGN-1#PBF
Ultra Librarian 3D Model Ultra Librarian LT1952MPGN-1#PBF CAD Model

Description

Product Overview: LT1952MPGN-1#PBF from Analog Devices Inc.

The LT1952MPGN-1#PBF is a high-performance, synchronous step-down switching regulator controller designed by Analog Devices Inc. This advanced component is engineered to provide precise voltage regulation and high efficiency in a variety of applications ranging from telecommunications and networking equipment to industrial systems and automotive electronics.

Key Features:

  • Wide Input Voltage Range: The device supports a broad input voltage range, making it versatile for different power supply configurations.
  • High Efficiency: Its synchronous operation allows for reduced power losses, ensuring high efficiency across a wide range of load conditions.
  • Adjustable Switching Frequency: Users can set the switching frequency from 100kHz to 750kHz, providing flexibility to optimize the design for performance or component size.
  • Integrated Soft-Start Function: This feature limits inrush current during startup, improving system reliability.
  • Dual N-Channel MOSFET Synchronous Drive: This capability reduces the need for external components, simplifying the design and saving board space.
  • Overcurrent and Overvoltage Protection: These built-in protections enhance the safety and longevity of the end application.
  • Thermal Shutdown: The device includes a thermal shutdown mechanism to prevent damage from overheating.

Applications:

The LT1952MPGN-1#PBF is suitable for a wide array of applications, including but not limited to:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Automotive Electronics
  • Portable Battery-Powered Devices

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the LT1952MPGN-1#PBF is no exception. It is manufactured to meet high standards of performance and reliability, ensuring it can withstand the rigors of demanding applications. The device is available in a 16-lead SSOP package, which is both compact and robust.

For engineers and designers looking for a reliable and efficient voltage regulation solution, the LT1952MPGN-1#PBF from Analog Devices Inc. offers the features and performance needed to meet the challenges of modern electronic designs.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess